Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 14 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.3µm |
Mating Post Length | 5.1mm, .2in |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Connector Length | 1.084in, 27.53mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .41in, 10.41mm |
コネクタの高さ | 10.41mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Strain Relief | Without |
PCB Mount Alignment Type | Peg |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Tab |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
14P MTA100 SHRDED HDR ASSY SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 14 | Polyester Vertical PCB Header: 2.54Mm & Shrouded & Mta 100 | Part Number: 3-644486-4 | Internal Number: 3-644486-4 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 14 Position, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header Assembly 14P MTA100 SHRDED SN MTA-100 Series | TE Connectivity 3-644486-4 | RS Americas |
Where can I find additional details, specifications and documents for a 3-644486-4?
Additional datasheets, footprints and schematics for 3-644486-4 are listed on our Part Details page. You can also find images and similar parts to 3-644486-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644486-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644486-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644486-4 fall under?
The 3-644486-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644486-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644486-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644486-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644486-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 3-644486-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644486-4 often in real-time on the comparison pages.
What if I can't find stock of 3-644486-4?
You can fill out our help required form which you can use to request a quote for 3-644486-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.