5-641191-7 Rectangular Connectors by TE Connectivity

27P MTA100 CONN ASSY WHT LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.93

Distributor Stock
Logo for Newark
Newark
from US$10.93
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Panel Gasket No
Number of Positions 27
Number of Cavities 27
Number of Rows 1
端子のタイプ Female
Contact Layout In-line
Contact Current Rating (Max) 5A
Contact Plating Material Gold
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Wire Size .2mm², 24AWG
Height 13.21mm, .52in
Length 66.04mm, 2.7in
6.99mm
Width .275in
Operating Voltage 250VAC
Centerline (Pitch) 2.54mm, .1in
Housing Material Nylon 6/6
Housing Color White
Agency/Standard CSA, UL
UL-Brandschutzklasse UL 94V-2
CSA Rating Certified
CSA File Number LR7189
UL Rating Recognized
UL File Number E28476
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention With
Mating Retention Type Locking Ramp
Panel Mount No
Mating Alignment Without
Panel Mount Feature Without
Contact Retention Type Locking Lance
Mating Retention With
Circuit Application Signal
Packaging Quantity 250
Packaging Method Bag/Box
Connector System Wire-to-Board
Wire/Cable Type Stranded
Shape Rectangular
Insertion Force Standard
Product Style Assembly
Connector Type Connector Assembly
Shielded No
Housing Type Receptacle Housing
Sealable No
Connector Style Receptacle
Product Type Connector
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Connection Type Connector Assembly
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

27P Mta100 Conn Assy Wht Lf |Amp Te Connectivity 5-641191-7 | Newark Electronics
Conn IDC Connector F 27 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-641191-7?

Additional datasheets, footprints and schematics for 5-641191-7 are listed on our Part Details page. You can also find images and similar parts to 5-641191-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-641191-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-641191-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-641191-7 fall under?

The 5-641191-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-641191-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-641191-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-641191-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-641191-7 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-641191-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-641191-7 often in real-time on the comparison pages.

What if I can't find stock of 5-641191-7?

You can fill out our help required form which you can use to request a quote for 5-641191-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay