Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.29
|
2,016
in stock
|
Buy Now | |
Rapid Electronics
from US$2.36
|
2,016
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
2,016
in stock
|
Buy Now | |
TE Store
from US$1.55
|
945
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
867
in stock
|
Buy Now | |
Farnell
from US$2.44
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
274
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
274
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$1.89
|
-
|
Buy Now | |
Boersig
from US$1.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 13 |
---|---|
Number of Rows | 1 |
Number of Positions | 13 |
Panel Gasket | No |
Contact Current Rating (Max) | 5A |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Contact Layout | In-line |
端子のタイプ | Female |
Contact Underplating Material | Nickel |
Wire Size | .3 – .4mm², 22AWG |
Width | .275in |
Height | .52in, 13.21mm |
Length | 1.3in, 33.02mm |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Housing Color | Red |
Housing Material | Nylon |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL-Brandschutzklasse | UL 94V-2 |
UL File Number | E28476 |
CSA Rating | Certified |
Mating Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Mating Retention | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Insertion Force | Standard |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Shape | Rectangular |
Sealable | No |
Product Style | Assembly |
Wire/Cable Type | Stranded |
Housing Type | Receptacle Housing |
Product Type | Connector |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
13P C/E 22AWG W/O TAB W/RED STRIPE | Rapid Electronics |
TE Connectivity 13P MTA100 CONN ASSY 22AWG RED Headers & | Distrelec |
13P MTA100 CONN ASSY 22AWG RED Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 4-640440-3 | Internal Number: 4-640440-3 | TE Connectivity | TE Store |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
13P Mta100 Conn Assy 22Awg Red Rohs Compliant: Yes |Te Connectivity 4-640440-3 | Newark Electronics |
Conn IDC Connector F 13 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA-100 13 Position Single Row 2.54 mm Pitch 22 AWG Closed End IDC Socket | Future Electronics |
MTA-100 Series 2.54mm Pitch 13 Way 1 Row Female Right Angle PCB Conn Housing | TE Connectivity 4-640440-3 | RS Americas |
Where can I find additional details, specifications and documents for a 4-640440-3?
Additional datasheets, footprints and schematics for 4-640440-3 are listed on our Part Details page. You can also find images and similar parts to 4-640440-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640440-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640440-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640440-3 fall under?
The 4-640440-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640440-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640440-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640440-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640440-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 4-640440-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640440-3 often in real-time on the comparison pages.
What if I can't find stock of 4-640440-3?
You can fill out our help required form which you can use to request a quote for 4-640440-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.