Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-644043-3,
1371899 |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.75
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$1.07
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
120
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.07
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Number of Cavities | 3 |
端子のタイプ | Female |
Contact Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Layout | In-line |
Insulation Diameter (Max) | .06in, 1.52mm |
Wire Size | .12 – .15mm², 26AWG |
Height | 6.99mm, .275in |
幅 | 13.21mm |
Length | .3in, 7.62mm |
Width | .52in |
Operating Voltage | 250VAC |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon 6/6 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | UL, CSA |
Mating Alignment Type | Polarization |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Contact Retention | With |
Mating Retention Type | Locking Ramp |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
Product Style | Assembly |
Product Type | Connector |
Shielded | No |
Housing Type | Receptacle Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Connector Assembly |
Sealable | No |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings Rec 03P C/E 26Awg W/ Tabs |Amp Te Connectivity 3-644043-3 | Newark Electronics |
Headers&Wire Housings REC 03P C/E 26AWG W/ TABS | Rapid Electronics |
TE Connectivity 03P MTA100 CONN ASSY LF Board Connector | Distrelec |
Conn IDC Connector RCP 3 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Connector Assembly 3 Position MTA100 LF MTA-100 Series | TE Connectivity 3-644043-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-644043-3?
Additional datasheets, footprints and schematics for 3-644043-3 are listed on our Part Details page. You can also find images and similar parts to 3-644043-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644043-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644043-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644043-3 fall under?
The 3-644043-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644043-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644043-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644043-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644043-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-644043-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644043-3 often in real-time on the comparison pages.
What if I can't find stock of 3-644043-3?
You can fill out our help required form which you can use to request a quote for 3-644043-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.