Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.04
|
1,170
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
255
in stock
|
Buy Now | |
element14
from US$3.05
|
255
in stock
|
Buy Now | |
Farnell
from US$4.13
|
255
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.04
|
212
in stock
|
Buy Now | |
Avnet America
from US$2.53
|
-
|
Buy Now | |
RS Americas
from US$3.36
|
-
|
Buy Now | |
Boersig
from US$3.63
|
-
|
Buy Now | |
TE Store
from US$4.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 20 |
Panel Gasket | No |
Number of Cavities | 20 |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Layout | In-line |
端子のタイプ | Female |
Contact Current Rating (Max) | 5A |
Width | .275in |
Wire Size | .3 – .4mm², 22AWG |
Length | 2in, 50.8mm |
Height | .52in, 13.21mm |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
CSA File Number | LR 7189 |
Mating Alignment | Without |
Mating Retention | With |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Connector Style | Receptacle |
Product Style | Assembly |
Housing Type | Receptacle Housing |
Connector System | Wire-to-Board |
Shape | Rectangular |
Product Type | Connector |
Connector Type | Connector Assembly |
Wire/Cable Type | Stranded |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Insertion Force | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector, Wire To Board, Receptacle, 20 Position, 1Row | Newark Electronics |
Connector | RS |
Conn IDC Connector F 20 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA-100 Series Cable Mount IDC Connector Socket 20 Way 1 Row 2.54mm Pitch | TE Connectivity 5-640440-0 | RS Americas |
20P MTA100 CONN ASSY 22AWG RED Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 5-640440-0 | Internal Number: 5-640440-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 5-640440-0?
Additional datasheets, footprints and schematics for 5-640440-0 are listed on our Part Details page. You can also find images and similar parts to 5-640440-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-640440-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-640440-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-640440-0 fall under?
The 5-640440-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-640440-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-640440-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-640440-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-640440-0 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 5-640440-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-640440-0 often in real-time on the comparison pages.
What if I can't find stock of 5-640440-0?
You can fill out our help required form which you can use to request a quote for 5-640440-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.