Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.12
|
17,266
in stock
|
Buy Now | |
element14
from US$0.13
|
5,890
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,890
in stock
|
Buy Now | |
Conrad
from US$0.26
|
2,412
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
142
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
142
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 2 |
---|---|
Panel Gasket | No |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Layout | In-line |
端子のタイプ | Female |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Wire Size | .2mm², 24AWG |
Height | .53in, 13.47mm |
幅 | 6.99mm |
Width | .275in |
Length | 5.08mm, .2in |
Operating Voltage | 250VAC |
Housing Color | White |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon 6/6 |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
Mating Alignment | Without |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Contact Retention | With |
Panel Mount | No |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P MTA100 CONN ASSY LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-641535-2 | Internal Number: 3-641535-2 | TE Connectivity | TE Store |
IDC CONN, RCPT, 2POS, 1ROW, 2.54MM | element14 |
Content: 1 pc(s) | Conrad |
Wire-Board Connector Receptacle, 2 Position, 2.54Mm | Newark Electronics |
REC 02P C/E 24AWG W/O TABS LED | Rapid Electronics |
Connector FH IDC 2 way Rec 24AWG MTA-100 | RS |
Conn IDC Connector RCP 2 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Connector FH IDC 2 way Rec 24AWG MTA-100 | TE Connectivity 3-641535-2 | RS Americas |
TE Connectivity - AMP Rectangular Conn 02P MTA100 ASSY LF | Distrelec |
Where can I find additional details, specifications and documents for a 3-641535-2?
Additional datasheets, footprints and schematics for 3-641535-2 are listed on our Part Details page. You can also find images and similar parts to 3-641535-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641535-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641535-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641535-2 fall under?
The 3-641535-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-641535-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641535-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641535-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641535-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, Conrad and Newark Electronics have stock available or on a lead time for 3-641535-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641535-2 often in real-time on the comparison pages.
What if I can't find stock of 3-641535-2?
You can fill out our help required form which you can use to request a quote for 3-641535-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.