647166-2. Pin Headers by TE Connectivity

Status: Unknown
Series: MTA-100 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Systems Wire-to-Board
Pitch Spacing 2.54mm
No. of Rows 1Rows
No. of Contacts 2Contacts
Contact Termination Type Through Hole Straight
Product Range MTA-100 Series
Connector Shroud Unshrouded
Gender Header
RoHS Compliant Yes

Alternative Descriptions

Conn Wire to Board HDR 2 POS 2.54mm Solder ST SMD | Avnet Abacus


647166-2 . Unknown Parts by Unknown

CONNECTOR HEADER 2POS 1ROW 2.54MM

Status: Unknown
Series: MTA 100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 2Contacts
Gender Header
Product Range MTA 100 Series
Contact Termination Type Surface Mount
No. of Rows 1Rows
Contact Plating Tin Lead Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 647166-2.?

Additional datasheets, footprints and schematics for 647166-2. are listed on our Part Details page. You can also find images and similar parts to 647166-2. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 647166-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647166-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 647166-2. fall under?

The 647166-2. is listed under Connectors > Pin Headers.

Can I view similar or alternative parts?

You can view similar parts to 647166-2. when available in the Pin Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 647166-2. you can contact the distributor directly for product support, shipping queries etc.

Is the 647166-2. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 647166-2. have stock available?

Authorised distributors including Avnet Abacus have stock available or on a lead time for 647166-2..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 647166-2. often in real-time on the comparison pages.

What if I can't find stock of 647166-2.?

You can fill out our help required form which you can use to request a quote for 647166-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay