Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
5,155
in stock
|
Buy Now | |
TE Store
from US$0.17
|
13,741
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,155
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
5,155
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
5,155
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
1,603
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Narrow |
---|---|
Number of Positions | 2 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | Without |
Mating Post Length | .26in, 6.6mm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Type | Pin |
Connector Height | 6.35mm, .25in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 7.32mm, .288in |
コネクタの高さ | 6.35mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
Comment | Mates with CST-100 connector |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P MTA100 HDR ASSY R/A NARROW PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 2 | PCB Header: Polyester & Right Angle & Unshrouded | Part Number: 3-644457-2 | Internal Number: 3-644457-2 | TE Connectivity | TE Store |
Narrow Flt Hdr 2P Right Angle Post |Amp Te Connectivity 3-644457-2 | Newark Electronics |
NARROW FLT HDR 2P Right Angle Post | Rapid Electronics |
TE Connectivity - AMP PCB Conn 02P MTA100 HDR ASSY R/A NARROW | Distrelec |
Conn Unshrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole | Avnet America |
MTA-100 2 Position Single Row Right Angle Wire to Board Header | Future Electronics |
Header Assembly 2 Position MTA100 R/A NARROW MTA-100 Series | TE Connectivity 3-644457-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-644457-2?
Additional datasheets, footprints and schematics for 3-644457-2 are listed on our Part Details page. You can also find images and similar parts to 3-644457-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644457-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644457-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644457-2 fall under?
The 3-644457-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644457-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644457-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644457-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644457-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-644457-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644457-2 often in real-time on the comparison pages.
What if I can't find stock of 3-644457-2?
You can fill out our help required form which you can use to request a quote for 3-644457-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.