Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
52,453
in stock
|
Buy Now | |
element14
from US$0.08
|
52,453
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
7,099
in stock
|
Buy Now | |
TE Store
from US$0.11
|
5,878
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
3,468
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
1,180
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Cavities | 2 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
Contact Plating Material | Tin |
Wire Size | .08 – .09mm², 28AWG |
Height | 13.21mm, .52in |
幅 | 6.99mm |
Length | 5.08mm, .2in |
Width | .275in |
Operating Voltage | 250VAC |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon 6/6 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
Panel Mount Feature | Without |
Contact Retention | With |
Panel Mount | No |
Mating Retention | With |
Mating Retention Type | Locking Ramp |
Contact Retention Type | Locking Lance |
Mating Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 125 |
Connector Style | Receptacle |
Product Type | Connector |
Product Style | Assembly |
Sealable | No |
Housing Type | Receptacle Housing |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Shielded | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire-Board Connector Receptacle, 2 Position, 2.54Mm | Newark Electronics |
02P MTA100 CONN ASSY GRN Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640443-2 | Internal Number: 3-640443-2 | TE Connectivity | TE Store |
MTA-100 Connector Receptacle 2 Pos. Closed End IDC 28 AWG Green | TE Connectivity 3-640443-2 | RS Americas |
Conn IDC Connector F 2 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA-100 2 Position Single Row 2.54 mm Pitch 28 AWG Closed End IDC Socket | Future Electronics |
02P MTA100 HSG 28AWG GRE | TTI Europe |
Headers & Wire Housings 2P 28AWG TIN CLSD W/O TAB W/GRN STRIPE | Sager |
Receptacle, Female, Green, 2-Pos., 250V, 5A, 2.54 mm Pitch, Nylon | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-640443-2?
Additional datasheets, footprints and schematics for 3-640443-2 are listed on our Part Details page. You can also find images and similar parts to 3-640443-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640443-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640443-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640443-2 fall under?
The 3-640443-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640443-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640443-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640443-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640443-2 have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, TE Store and RS Americas have stock available or on a lead time for 3-640443-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640443-2 often in real-time on the comparison pages.
What if I can't find stock of 3-640443-2?
You can fill out our help required form which you can use to request a quote for 3-640443-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.