3-644312-2 Rectangular Connectors by TE Connectivity

02P MTA100 CONN ASSY POL TAB

Status: Active
Series: -
RoHS: Unknown
Aliases: 9C7658-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.32
8,240
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
8,240
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.31
8,240
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
8,240
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now

Specifications

Number of Cavities 2
Number of Positions 2
Number of Rows 1
Panel Gasket No
Contact Plating Material Tin
Contact Current Rating (Max) 5A
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Layout In-line
端子のタイプ Female
Length 5.08mm, .2in
Height 13.21mm, .52in
6.99mm
Insulation Diameter (Max) .06in, 1.52mm
Width .275in
Wire Size .2mm², 24AWG
Operating Voltage 250VAC
Housing Material Nylon
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Agency/Standard CSA, UL
CSA File Number LR 7189
UL File Number E28476
UL Rating Recognized
CSA Rating Certified
UL-Brandschutzklasse UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Mating Alignment With
Mating Retention Type Locking Ramp
Mating Alignment Type Polarization
Contact Retention With
Contact Retention Type Locking Lance
Panel Mount Feature Without
Panel Mount No
Circuit Application Signal
Packaging Method Bag/Box
Packaging Quantity 500
Product Style Assembly
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Shielded No
Wire/Cable Type Stranded
Product Type Connector
Housing Type Receptacle Housing
Sealable No
Connector System Wire-to-Board
Shape Rectangular
Insertion Force Standard
Connector Type Connector Assembly
Connection Type Connector Assembly
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

02P Mta100 Conn Assy Pol Tab |Amp Te Connectivity 3-644312-2 | Newark Electronics
TE Connectivity 02P MTA100 CONN ASSY POL TAB Headers & W | Distrelec
Conn IDC Connector F 2 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America


3-644312-2 . Unknown Parts by Unknown

CONNECTOR RCPT 2POS 1ROW 2.54MM

Status: Unknown
Series: MTA-100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 2Contacts
Gender Receptacle
Product Range MTA-100 Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-644312-2?

Additional datasheets, footprints and schematics for 3-644312-2 are listed on our Part Details page. You can also find images and similar parts to 3-644312-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-644312-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644312-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-644312-2 fall under?

The 3-644312-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-644312-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644312-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-644312-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-644312-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-644312-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-644312-2 often in real-time on the comparison pages.

What if I can't find stock of 3-644312-2?

You can fill out our help required form which you can use to request a quote for 3-644312-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay