Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1375820-2 |
Prices starting from US$0.0394
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.07 |
8,830
|
Buy Now | |
Heilind Electronics | US$0.07 |
125,679
|
Buy Now | |
Future Electronics | US$0.0462 |
73,972
|
Buy Now | |
Farnell | US$0.06 |
67,647
|
Buy Now | |
element14 | US$0.09 |
64,525
|
Buy Now | |
Rapid Electronics | US$0.06 |
48,272
|
Buy Now | |
Boersig | US$0.0446 |
40,655
|
Buy Now | |
Powell Electronics | US$0.05 |
39,654
|
Buy Now | |
Newark Electronics | US$0.07 |
37,235
|
Buy Now | |
Chip One Stop | US$0.0482 |
37,235
|
Buy Now | |
TTI Europe | US$0.0464 |
28,850
|
Buy Now | |
Sager | US$0.0455 |
10,407
|
Buy Now | |
RS Americas | US$0.07 |
10,174
|
Buy Now | |
Heilind Electronics Asia | US$0.07 |
10,149
|
Buy Now | |
Distrelec | US$0.13 |
8,880
|
Buy Now | |
Transfer Multisort Elektronik | US$0.06 |
1,665
|
Buy Now | |
Avnet Abacus | - |
52,338
|
Buy Now | |
Avnet America | - |
35,131
|
Buy Now | |
Compona | - |
700
|
Buy Now | |
Avnet Asia | US$0.0394 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Demsay | - |
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Contact Current Rating (Max) | 7A |
Contact Layout | Inline |
Connector Length | .22in, 5.59mm |
Connector Height | .26in, 6.6mm |
Wire Size | .13 – .33mm², 26 – 22AWG |
コネクタの高さ | 6.6mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Natural |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Mates with Specified MTA .100 Headers, Similar Competitive Notched Headers & CST .100 Shrouded Headers |
Comment | Accepts Rec Contact p/n 1375819 & MTA-100 Keying Plug P/N 641994-1, Not interchangeable with CST-100 contacts and housings. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CST-100 II 2 Position Female Locking Ramp Free Hanging Housing Receptacle | Future Electronics |
CONNECTOR, RECEPT. 2 WAY | Farnell |
Headers&Wire Housings 2P 2.54MM HOUSING | Rapid Electronics |
Cst-100 Ii Housing 2 Pos |Amp Te Connectivity 1375820-2 | Newark Electronics |
02P MTA100 HSG 24AWG WHT | TTI Europe |
Headers & Wire Housings 2P 2.54MM HOUSING | Sager |
CST-100 II Series 2.54mm Pitch 2 Way 1 Row Female Straight PCB Housing | TE Connectivity 1375820-2 | RS Americas |
TE Connectivity Socket housing, straight, 2 Contacts, N/A | Distrelec |
2w housing CST-100 II | RS |
Conn Housing RCP 2 POS 2.54mm Crimp ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CST-100 II Series |
RoHS: | Unknown |
Product Range | CST-100 II Series |
---|---|
Gender | Receptacle |
No. of Positions | - |
Pitch Spacing | 2.54mm |
For Use With | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Lead Spacing | 2.54mm |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 1375820-2?
Additional datasheets, footprints and schematics for 1375820-2 are listed on our Part Details page. You can also find images and similar parts to 1375820-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375820-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375820-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375820-2 fall under?
The 1375820-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1375820-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375820-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375820-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375820-2 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Farnell, element14 and Rapid Electronics have stock available or on a lead time for 1375820-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375820-2 often in real-time on the comparison pages.
What if I can't find stock of 1375820-2?
You can fill out our help required form which you can use to request a quote for 1375820-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.