3-643815-2 Rectangular Connectors by TE Connectivity

02P MTA100 CONN ASSY POL RIB

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.09
50,255
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.09
10,051
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
5,452
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.14
5,452
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
5,452
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.11
5,452
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
131
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now
Logo for Boersig
Boersig
from US$0.08
-
Buy Now
Logo for TE Store
TE Store
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Cavities 2
Panel Gasket No
Number of Positions 2
Number of Rows 1
Contact Underplating Material Nickel
Contact Layout In-line
端子の下地めっきの材料 Nickel
端子のタイプ Female
Contact Current Rating (Max) 5A
Contact Plating Material Tin
Wire Size 26AWG, .12 – .15mm²
Height 13.21mm, .52in
6.99mm
Width .275in
Length 5.08mm, .2in
Operating Voltage 250VAC
Housing Material Nylon
Centerline (Pitch) 2.54mm, .1in
Housing Color Blue
Mating Alignment With
Mating Alignment Type Polarization
Panel Mount Feature Without
Contact Retention Type Locking Lance
Panel Mount No
Contact Retention With
Mating Retention With
Mating Retention Type Locking Ramp
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Signal
Packaging Method Bag/Box
Packaging Quantity 500
Connector System Wire-to-Board
Wire/Cable Type Stranded
Shape Rectangular
Insertion Force Standard
Product Style Assembly
Connector Type Connector Assembly
Shielded No
Housing Type Receptacle Housing
Sealable No
Connector Style Receptacle
Product Type Connector
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Connection Type Connector Assembly
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

2P 26Awg Tin Clsd W/Tab Wht W/Blu Strp |Amp Te Connectivity 3-643815-2 | Newark Electronics
2P 26AWG TIN CLSD W/TAB WHT W/BLU STRP | Rapid Electronics
TE Connectivity - AMP Rectangular Conn 02P MTA100 ASSY POL RIB | Distrelec
MTA-100 Receptacle 2 Position Closed End IDC 26AWG Blue | TE Connectivity 3-643815-2 | RS Americas
MTA-100 2 Position Single Row 2.54 mm Pitch 26 AWG Closed End IDC Socket | Future Electronics
Conn IDC Connector F 2 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America
02P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-643815-2 | Internal Number: 3-643815-2 | 02P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-643815-2 | TE Store
WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 2.54MM | Farnell


3-643815-2 Connectors by Unknown

PLUG & SOCKET CONN HOUSING NYLON-GF

Status: Unknown
Series: MTA-100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 2Contacts
Gender Receptacle
Product Range MTA-100 Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2018)
For Use With MTA .100 Header
No. of Positions 2Ways

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-643815-2?

Additional datasheets, footprints and schematics for 3-643815-2 are listed on our Part Details page. You can also find images and similar parts to 3-643815-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-643815-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643815-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-643815-2 fall under?

The 3-643815-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-643815-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643815-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-643815-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-643815-2 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-643815-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-643815-2 often in real-time on the comparison pages.

What if I can't find stock of 3-643815-2?

You can fill out our help required form which you can use to request a quote for 3-643815-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay