Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
5,677
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
5,677
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
5,677
in stock
|
Buy Now | |
TE Store
from US$0.37
|
3,274
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,246
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
1,003
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Number of Cavities | 2 |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
端子のタイプ | Tab |
Contact Layout | In-line |
Contact Plating Material | Tin |
Height | .494in, 12.54mm |
Width | .843in |
Wire Size | 26AWG, .12 – .15mm² |
幅 | 21.4mm |
Length | .3in, 7.62mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon 6/6 |
Housing Color | Blue |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Mating Alignment Type | Polarization |
Contact Retention | With |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Latch |
Contact Retention Type | Locking Lance |
Circuit Application | Signal |
Packaging Quantity | 300 |
Packaging Method | Bag/Box |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P PSTD RCPT ASSY WHITE W/BLUE STRIPE | Rapid Electronics |
TE Connectivity 02P MTA100 PSTD CONN ASSY LF Headers & W | Distrelec |
02P MTA100 PSTD CONN ASSY LF Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Plug With Polarization | Mta Plug: Nylon & Tin Plated & 2.54 Mm & With Mating Alignment | Part Number: 3-647002-2 | Internal Number: 3-647002-2 | TE Connectivity | TE Store |
Connector, Plug, 2Pos, 2.54Mm, Cable | Newark Electronics |
Headers, 02P PSTD RCPT ASSY WHITE W/BLUE STRIPE | TE Connectivity 3-647002-2 | RS Americas |
Conn IDC Connector F 2 POS 2.54mm IDT ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA 100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | MTA 100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-647002-2?
Additional datasheets, footprints and schematics for 3-647002-2 are listed on our Part Details page. You can also find images and similar parts to 3-647002-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647002-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647002-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647002-2 fall under?
The 3-647002-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-647002-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647002-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647002-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647002-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 3-647002-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647002-2 often in real-time on the comparison pages.
What if I can't find stock of 3-647002-2?
You can fill out our help required form which you can use to request a quote for 3-647002-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.