Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
80,086
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
80,086
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
80,086
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
80,086
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
60,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
10,972
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
10,476
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
3,657
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Narrow |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
Contact Underplating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Layout | Inline |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .295in, 7.49mm |
Contact Mating Area Plating Material Thickness | 150µin, 3.81µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Connector Height | .395in, 10.03mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | .288in, 7.32mm |
コネクタの高さ | 10.03mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR7189 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Mates with CST-100 connector |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .109in, 2.79mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Narrow Flt Hdr 2P Strt Post W/Ret. Leg |Amp Te Connectivity 3-644695-2 | Newark Electronics |
NARROW FLT HDR 2P Strt Post w/ret. leg | Rapid Electronics |
TE Connectivity - AMP PCB Conn 02P MTA100 STR HDR RETENTIVE | Distrelec |
PIN HEADERS | Farnell |
Conn Unshrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector Header, Vertical, 2-Position, Male Pin, Square, Tin, MTA-100 Series | TE Connectivity 3-644695-2 | RS Americas |
WIRE-BOARD CONNECTOR HEADER, 2 POSITION, 0.1IN | element14 |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 3-644695-2?
Additional datasheets, footprints and schematics for 3-644695-2 are listed on our Part Details page. You can also find images and similar parts to 3-644695-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644695-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644695-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644695-2 fall under?
The 3-644695-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644695-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644695-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644695-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644695-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-644695-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644695-2 often in real-time on the comparison pages.
What if I can't find stock of 3-644695-2?
You can fill out our help required form which you can use to request a quote for 3-644695-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.