Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.48
|
206
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
9,447
in stock
|
Buy Now | |
TE Store
from US$0.38
|
3,667
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
1,408
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
1,184
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
206
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
206
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
138
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Distrelec
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Rows | 1 |
Number of Positions | 7 |
Number of Cavities | 7 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Length | .7in, 17.78mm |
Wire Size | 22AWG, .3 – .4mm² |
Width | .275in |
Height | .52in, 13.21mm |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-2 |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Mating Retention Type | Locking Ramp |
Mating Alignment Type | Polarization |
Panel Mount | No |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Connector Style | Receptacle |
Product Style | Assembly |
Sealable | No |
Housing Type | Receptacle Housing |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Shielded | No |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
07P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-643813-7 | Internal Number: 3-643813-7 | 07P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-643813-7 | TE Store |
Conn IDC Connector F 7 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
7P 22Awg Tin Clsd With Tab W/Red Strpe |Amp Te Connectivity 3-643813-7 | Newark Electronics |
7P 22AWG TIN CLSD WITH TAB W/RED STRPE | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
MTA-100 7 Position Closed End Wire-to-Board IDC Receptacle Connector | Future Electronics |
MTA-100 Series 2.54mm Pitch 7 Way 1 Row Female Right Angle PCB Connector Housing | TE Connectivity 3-643813-7 | RS Americas |
TE Connectivity - AMP Rectangular Conn 07P MTA100 ASSY POL RIB | Distrelec |
07P MTA100 HSG 22AWG RED | TTI Europe |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 3-643813-7?
Additional datasheets, footprints and schematics for 3-643813-7 are listed on our Part Details page. You can also find images and similar parts to 3-643813-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643813-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643813-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643813-7 fall under?
The 3-643813-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643813-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643813-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643813-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643813-7 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Avnet America, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3-643813-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643813-7 often in real-time on the comparison pages.
What if I can't find stock of 3-643813-7?
You can fill out our help required form which you can use to request a quote for 3-643813-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.