Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,205
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
1,538
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
359
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
106
in stock
|
Buy Now | |
Conrad
from US$1.27
|
91
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
42
in stock
|
Buy Now | |
Boersig
from US$0.58
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2
in stock
|
Buy Now | |
element14
from US$0.71
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now | |
TE Store
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 10 |
Number of Positions | 10 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
端子のタイプ | Female |
Width | .275in |
Height | 13.21mm, .52in |
Wire Size | .2mm², 24AWG |
Length | 1in, 25.4mm |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | 2.54mm, .1in |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
Contact Retention Type | Locking Lance |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Panel Mount | No |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Insertion Force | Standard |
Shape | Rectangular |
Shielded | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Product Style | Assembly |
Connector Type | Connector Assembly |
Wire/Cable Type | Stranded |
Housing Type | Receptacle Housing |
Sealable | No |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
10w IDC closed end connector MTA-100 | RS |
CLOSED WITH TABS 10P white tin 24 AWG | Rapid Electronics |
Content: 1 pc(s) | Conrad |
TE Connectivity Cable socket, straight, 10Contacts | Distrelec |
Wire-Board Connector Receptacle 10 Position, 2.54Mm | Newark Electronics |
HOUSING, 24 AWG, 10WAY | element14 |
MTA-100 10 Position 24 AWG 2.54 mm Centerline Closed End IDC Receptacle | Future Electronics |
Conn IDC Connector F 10 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA-100 CONNECTOR TIN, 10P MTA100 CONN ASSY POL RIB | TE Connectivity 4-643814-0 | RS Americas |
IDC CONN, RCPT, 10POS, 1ROW, CABLE | Farnell |
10P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 4-643814-0 | Internal Number: 4-643814-0 | 10P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 4-643814-0 | TE Store |
Where can I find additional details, specifications and documents for a 4-643814-0?
Additional datasheets, footprints and schematics for 4-643814-0 are listed on our Part Details page. You can also find images and similar parts to 4-643814-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-643814-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-643814-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-643814-0 fall under?
The 4-643814-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-643814-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-643814-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-643814-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-643814-0 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 4-643814-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-643814-0 often in real-time on the comparison pages.
What if I can't find stock of 4-643814-0?
You can fill out our help required form which you can use to request a quote for 4-643814-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.