Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
10,591
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
10,591
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
10,591
in stock
|
Buy Now | |
Farnell
from US$0.60
|
8,600
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
2,291
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
124
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Panel Gasket | No |
Number of Cavities | 8 |
Contact Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
端子の下地めっきの材料 | Nickel |
Contact Layout | In-line |
端子のタイプ | Female |
Height | 13.21mm, .52in |
Width | .275in |
Wire Size | .2mm², 24AWG |
Length | 20.32mm, .8in |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | 2.54mm, .1in |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Panel Mount Feature | Without |
Panel Mount | No |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Package |
Shape | Rectangular |
Wire/Cable Type | Stranded |
Insertion Force | Standard |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Closed With Tabs 8P White Tin 24 Awg |Amp Te Connectivity 3-643814-8 | Newark Electronics |
CLOSED WITH TABS 8P white tin 24 AWG | Rapid Electronics |
IDC CONNECTORS | Farnell |
TE Connectivity 08P MTA100 CONN ASSY POL RIB Board Conne | Distrelec |
8w IDC closed end connector MTA-100 | RS |
Plug | Transfer Multisort Elektronik |
MTA-100 8 Position 2.54 mm 24 AWG Closed End IDC Receptacle | Future Electronics |
Conn IDC Connector F 8 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
CONNECTOR, RECEPTACLE, MTA-100, 8 POSITION, CLOSED END, WHITE | TE Connectivity 3-643814-8 | RS Americas |
HOUSING, 24 AWG, 8WAY | element14 |
08P MTA100 HDR R/A ASSY | TTI Europe |
08P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-643814-8 | Internal Number: 3-643814-8 | 08P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-643814-8 | TE Store |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural |
Connector Mounting Orientation | PCB |
Termination Method | Solder |
Wire Size AWG Max | 24AWG |
Where can I find additional details, specifications and documents for a 3-643814-8?
Additional datasheets, footprints and schematics for 3-643814-8 are listed on our Part Details page. You can also find images and similar parts to 3-643814-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643814-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643814-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643814-8 fall under?
The 3-643814-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643814-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643814-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643814-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643814-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 3-643814-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643814-8 often in real-time on the comparison pages.
What if I can't find stock of 3-643814-8?
You can fill out our help required form which you can use to request a quote for 3-643814-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.