Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
1,573
in stock
|
Buy Now | |
TE Store
from US$1.07
|
21,998
in stock
|
Buy Now | |
Powell Electronics
from US$1.03
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
2,779
in stock
|
Buy Now | |
Heilind Electronics
from US$1.27
|
2,721
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
2,201
in stock
|
Buy Now | |
element14
from US$0.98
|
1,573
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.27
|
635
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
624
in stock
|
Buy Now | |
Distrelec
from US$1.42
|
138
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.62
|
66
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
Boersig
from US$1.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 9 |
Number of Positions | 9 |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
端子のタイプ | Female |
Contact Layout | In-line |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
Wire Size | .2mm², 24AWG |
Width | .275in |
Height | 13.21mm, .52in |
Length | .9in, 22.86mm |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Housing Color | White |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon 6/6 |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-2 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Panel Mount | No |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment | Without |
Contact Retention Type | Locking Lance |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P MTA100 CONN ASSY WHT Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640441-9 | Internal Number: 3-640441-9 | TE Connectivity | TE Store |
Wtb Conn, Rcpt, 9Pos, 1Row, 2.54Mm | Newark Electronics |
MTA-100 9 Position 2.54 mm Pitch Single Row 24 AWG Closed End IDC Socket | Future Electronics |
HOUSING, 24AWG, 9WAY | element14 |
CLOSED W/O TABS 9P white tin 24 AWG | Rapid Electronics |
TE Connectivity Cable socket, straight, 9Contacts | Distrelec |
Plug | Transfer Multisort Elektronik |
Conn IDC Connector F 9 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Connector Closed End 9 0.100 in. 24AWG | TE Connectivity 3-640441-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Natural |
Connector Mounting Orientation | Cable |
Contact Current Rating | 4A |
Contact Termination | IDC / IDT |
IDC Cable Pitch | 0.1" |
Lead Spacing | 2.54mm |
Termination Method | IDC / IDT |
Wire Area Size Max | 0.2mm² |
Wire Size AWG Max | 24AWG |
Where can I find additional details, specifications and documents for a 3-640441-9?
Additional datasheets, footprints and schematics for 3-640441-9 are listed on our Part Details page. You can also find images and similar parts to 3-640441-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640441-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640441-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640441-9 fall under?
The 3-640441-9 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640441-9 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640441-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640441-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640441-9 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Heilind Electronics and TTI Europe have stock available or on a lead time for 3-640441-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640441-9 often in real-time on the comparison pages.
What if I can't find stock of 3-640441-9?
You can fill out our help required form which you can use to request a quote for 3-640441-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.