Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Cavities | 3 |
Panel Gasket | No |
Number of Positions | 3 |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Insulation Diameter (Max) | .06in, 1.52mm |
Height | .52in, 13.21mm |
Wire Size | .12 – .15mm², 26AWG |
幅 | 6.99mm |
Width | .275in |
Length | .3in, 7.62mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Nylon |
UL File Number | E28476 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Mating Alignment | With |
Contact Retention | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
Panel Mount | No |
Panel Mount Feature | Without |
Mating Retention Type | Locking Ramp |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Package |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Product Type | Connector |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Shielded | No |
Connector Type | Connector Assembly |
Housing Type | Receptacle Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P MTA100 CONN ASSY POL TAB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-644313-3 | Internal Number: 3-644313-3 | 03P MTA100 CONN ASSY POL TAB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-644313-3 | TE Store |
03P Mta100 Conn Assy Pol Tab |Amp Te Connectivity 3-644313-3 | Newark Electronics |
Conn IDC Connector F 3 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Rectangular Conn 03P MTA100 ASSY POL TAB | Distrelec |
Where can I find additional details, specifications and documents for a 3-644313-3?
Additional datasheets, footprints and schematics for 3-644313-3 are listed on our Part Details page. You can also find images and similar parts to 3-644313-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644313-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644313-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644313-3 fall under?
The 3-644313-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644313-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644313-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644313-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644313-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 3-644313-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644313-3 often in real-time on the comparison pages.
What if I can't find stock of 3-644313-3?
You can fill out our help required form which you can use to request a quote for 3-644313-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.