Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
855
in stock
|
Buy Now | |
Rapid Electronics
from US$3.62
|
855
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
855
in stock
|
Buy Now | |
Distrelec
from US$3.31
|
855
in stock
|
Buy Now | |
Heilind Electronics
from US$2.83
|
405
in stock
|
Buy Now | |
TE Store
from US$3.18
|
358
in stock
|
Buy Now | |
RS Americas
from US$2.47
|
340
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.83
|
94
in stock
|
Buy Now | |
Farnell
from US$3.74
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
element14
from US$2.34
|
-
|
Buy Now | |
Boersig
from US$2.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Positions | 16 |
Number of Rows | 1 |
Number of Cavities | 16 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Height | 13.21mm, .52in |
Length | 40.64mm, 1.6in |
Wire Size | .3 – .4mm², 22AWG |
Width | .275in |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Housing Color | Red |
Housing Material | Nylon |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
UL File Number | E28476 |
Mating Alignment | Without |
Mating Retention | With |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Connector Style | Receptacle |
Shielded | No |
Housing Type | Receptacle Housing |
Connector System | Wire-to-Board |
Shape | Rectangular |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Wire/Cable Type | Stranded |
Sealable | No |
Product Type | Connector |
Product Style | Assembly |
Insertion Force | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
16P Mta100 Conn Assy 22Awg Red Rohs Compliant: Yes |Amp Te Connectivity 4-640440-6 | Newark Electronics |
16P C/E 22AWG W/O TAB W/RED STRIPE | Rapid Electronics |
TE Connectivity 16P MTA100 CONN ASSY 22AWG RED Headers & | Distrelec |
16P MTA100 CONN ASSY 22AWG RED Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 4-640440-6 | Internal Number: 4-640440-6 | TE Connectivity | TE Store |
MTA-100 Series Cable Mount IDC Connector Socket 16 Way 1 Row 2.54mm Pitch | TE Connectivity 4-640440-6 | RS Americas |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
Connector | RS |
MTA-100 16 Position Single Row 2.54 mm Pitch 22 AWG Closed End IDC Socket | Future Electronics |
Conn IDC Connector F 16 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4-640440-6?
Additional datasheets, footprints and schematics for 4-640440-6 are listed on our Part Details page. You can also find images and similar parts to 4-640440-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640440-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640440-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640440-6 fall under?
The 4-640440-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640440-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640440-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640440-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640440-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 4-640440-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640440-6 often in real-time on the comparison pages.
What if I can't find stock of 4-640440-6?
You can fill out our help required form which you can use to request a quote for 4-640440-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.