644038-3 Rectangular Connectors by TE Connectivity

03P MTA100 CONN ASSY POL 15AU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Newark
Newark
from US$0.80
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 1
Number of Cavities 3
Panel Gasket No
Number of Positions 3
Contact Underplating Material Nickel
端子のタイプ Female
Contact Current Rating (Max) 5A
端子の下地めっきの材料 Nickel
Contact Layout In-line
Contact Plating Material Gold
13.21mm
Height .275in, 6.99mm
Wire Size 22AWG, .3 – .4mm²
Length .3in, 7.62mm
Width .52in
Operating Voltage 250VAC
Housing Material Nylon 6/6
Housing Color Red
Centerline (Pitch) .1in, 2.54mm
UL File Number E28476
CSA Rating Certified
CSA File Number LR 7189
Agency/Standard UL, CSA
UL-Brandschutzklasse UL 94V-2
UL Rating Recognized
Mating Retention With
Mating Alignment Type Polarization
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention Type Locking Lance
Contact Retention With
Mating Retention Type Locking Ramp
Panel Mount Feature Without
Panel Mount No
Mating Alignment With
Circuit Application Signal
Packaging Method Bag/Box
Packaging Quantity 500
Connector System Wire-to-Board
Connector Style Receptacle
Wire/Cable Type Stranded
Shape Rectangular
Insertion Force Standard
Sealable No
Shielded No
Product Style Assembly
Housing Type Receptacle Housing
Connector Type Connector Assembly
Product Type Connector
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Connection Type Connector Assembly
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

03P Mta100 Conn Assy Pol 15Au Rohs Compliant: No |Amp Te Connectivity 644038-3 | Newark Electronics
Conn IDC Connector F 3 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 644038-3?

Additional datasheets, footprints and schematics for 644038-3 are listed on our Part Details page. You can also find images and similar parts to 644038-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 644038-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644038-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 644038-3 fall under?

The 644038-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 644038-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 644038-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 644038-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 644038-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 644038-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 644038-3 often in real-time on the comparison pages.

What if I can't find stock of 644038-3?

You can fill out our help required form which you can use to request a quote for 644038-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay