Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
46,353
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
16,448
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
11,589
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
11,589
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
11,589
in stock
|
Buy Now | |
Farnell
from US$0.40
|
9,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
9,271
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
246
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
170
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
170
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
TE Store
from US$0.44
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Number of Cavities | 8 |
Panel Gasket | No |
Contact Current Rating (Max) | 5A |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Contact Layout | In-line |
端子のタイプ | Female |
Contact Underplating Material | Nickel |
Wire Size | .3 – .4mm², 22AWG |
Width | .275in |
Height | .52in, 13.21mm |
幅 | 6.99mm |
Length | 20.32mm, .8in |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-2 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL Rating | Recognized |
Mating Retention Type | Locking Ramp |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector Style | Receptacle |
Product Style | Assembly |
Sealable | No |
Housing Type | Receptacle Housing |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Shielded | No |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MTA-100 8 Position Single Row 2.54 mm Pitch 22 AWG Closed End IDC Socket | Future Electronics |
8P 22AWG TIN CLSD WITH TAB W/RED STRPE | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 08P MTA100 ASSY POL RIB | Distrelec |
IDC CONNECTORS | Farnell |
08P MTA100 HDR R/A ASSY | TTI Europe |
Wire-Board Connector Receptacle, 8 Position, 2.54Mm | Newark Electronics |
Plug | Transfer Multisort Elektronik |
MTA-100 Connector Receptacle 8 Pos. Closed End IDC 22 AWG Red | TE Connectivity 3-643813-8 | RS Americas |
MTA-100 Connector, Receptacle, 8 Pos., C | RS |
Conn IDC Connector F 8 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
08P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-643813-8 | Internal Number: 3-643813-8 | 08P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-643813-8 | TE Store |
Headers & Wire Housings 8P 22AWG TIN CLSD WITH TAB W/RED STRPE | Sager |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Body Material | Nylon |
Where can I find additional details, specifications and documents for a 3-643813-8?
Additional datasheets, footprints and schematics for 3-643813-8 are listed on our Part Details page. You can also find images and similar parts to 3-643813-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643813-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643813-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643813-8 fall under?
The 3-643813-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643813-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643813-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643813-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643813-8 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-643813-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643813-8 often in real-time on the comparison pages.
What if I can't find stock of 3-643813-8?
You can fill out our help required form which you can use to request a quote for 3-643813-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.