Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
65
in stock
|
Buy Now | |
TE Store
from US$0.45
|
5,706
in stock
|
Buy Now | |
Powell Electronics
from US$0.44
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.3µm |
Mating Post Length | 5.1mm, .2in |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Connector Length | .984in, 24.99mm |
コネクタの高さ | 10.41mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .41in, 10.41mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
PCB Mount Alignment Type | Peg |
PCB Mount Retention Type | Tab |
PCB Mount Retention | With |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 1000 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
08P MTA100 SHRDED HDR ASSY SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | Polyester Vertical PCB Header: 2.54Mm & Shrouded & Mta 100 | Part Number: 2-644486-8 | Internal Number: 2-644486-8 | TE Connectivity | TE Store |
MTA-100 2.54mm Header shrouded 8way | RS |
MTA-100 8 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
Wire-Board Connector Header 8 Position, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
MTA-100 Series,2.54mm Pitch 8 Way 1 Row Straight PCB Header, Solder Term,5A | TE Connectivity 2-644486-8 | RS Americas |
Where can I find additional details, specifications and documents for a 2-644486-8?
Additional datasheets, footprints and schematics for 2-644486-8 are listed on our Part Details page. You can also find images and similar parts to 2-644486-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-644486-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-644486-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-644486-8 fall under?
The 2-644486-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-644486-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-644486-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-644486-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-644486-8 have stock available?
Authorised distributors including TE Store, Powell Electronics, RS, Future Electronics and Newark Electronics have stock available or on a lead time for 2-644486-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-644486-8 often in real-time on the comparison pages.
What if I can't find stock of 2-644486-8?
You can fill out our help required form which you can use to request a quote for 2-644486-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.