Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.52
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
255
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
255
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
255
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
from US$1.09
|
-
|
Buy Now | |
TE Store
from US$1.96
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 7.37mm, .29in |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | .9in, 22.86mm |
Connector Height | .347in, 8.81mm |
コネクタの高さ | 8.81mm |
Operating Voltage | 250VAC |
Right Angle Bending Side | Front |
Housing Material | PBT GF |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
PCB Mount Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Comment | High profile |
Packaging Quantity | 250 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&wire Housings 08P Mta100 Hrd Assy F/L Lf |Amp Te Connectivity 3-647630-8 | Newark Electronics |
Headers&Wire Housings 08P MTA100 HRD ASSY F/L LF | Rapid Electronics |
TE Connectivity - AMP PCB Conn 08P MTA100 HRD ASSY F/L LF | Distrelec |
Conn Wire to Board HDR 8 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Special Order: 08P MTA100 HRD ASSY F/L LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 8 | PCB Header: Polyester & Right Angle & Unshrouded | Part Number: 3-647630-8 | Internal Number: 3-647630-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-647630-8?
Additional datasheets, footprints and schematics for 3-647630-8 are listed on our Part Details page. You can also find images and similar parts to 3-647630-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647630-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647630-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647630-8 fall under?
The 3-647630-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-647630-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647630-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647630-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647630-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-647630-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647630-8 often in real-time on the comparison pages.
What if I can't find stock of 3-647630-8?
You can fill out our help required form which you can use to request a quote for 3-647630-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.