Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
27,581
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
27,581
in stock
|
Buy Now | |
Farnell
from US$0.41
|
22,200
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
20,900
in stock
|
Buy Now | |
TE Store
from US$0.60
|
13,184
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
6,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
439
in stock
|
Buy Now | |
element14
from US$0.37
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Narrow |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 8 |
Contact Mating Area Plating Material Thickness | 150 – 350µin, 3.81 – 8.89µm |
Mating Post Length | 7.49mm, .295in |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 22.56mm, .888in |
Connector Height | .395in, 10.03mm |
コネクタの高さ | 10.03mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
CSA Rating | Certified |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Comment | Mates with CST-100 connector |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
NARROW FLT HDR 8P Straight Post | Rapid Electronics |
PIN HEADERS | Farnell |
TE Connectivity - AMP PCB Conn 08P MTA100 HDR ASSY (NARROW) | Distrelec |
08P MTA100 HDR ASSY (NARROW) PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | Polyester Vertical PCB Header: 2.54Mm & Breakaway & Mta 100 | Part Number: 3-644456-8 | Internal Number: 3-644456-8 | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Wire-Board Connector Header, 8 Position, 0.1In | Newark Electronics |
MTA-100 breakaway header, 2.54mm, 8P | RS |
CONN, HEADER, 8POS, 1ROW, 2.54MM | element14 |
MTA-100 8 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
MTA-100 HEADER - TIN, 08P MTA100 HDR ASSY (NARROW) | TE Connectivity 3-644456-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 3-644456-8?
Additional datasheets, footprints and schematics for 3-644456-8 are listed on our Part Details page. You can also find images and similar parts to 3-644456-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644456-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644456-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644456-8 fall under?
The 3-644456-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644456-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644456-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644456-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644456-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and TE Store have stock available or on a lead time for 3-644456-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644456-8 often in real-time on the comparison pages.
What if I can't find stock of 3-644456-8?
You can fill out our help required form which you can use to request a quote for 3-644456-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.