5-644695-7 PCB Connectors by TE Connectivity

27P MTA100 STR HDR RETENTIVE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.93

Distributor Stock
Logo for Newark
Newark
from US$2.93
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Profile Narrow
PCB Mount Orientation Vertical
Number of Positions 27
Number of Rows 1
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Retention Within Housing Without
Contact Current Rating (Max) 5A
PCB Contact Termination Area Plating Material Thickness 150µin, 3.81µm
Contact Layout Inline
Contact Mating Area Plating Material Thickness 3.81µm, 150µin
Mating Post Length .295in, 7.49mm
Contact Shape & Form Square
Contact Underplating Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Tin
Contact Base Material Copper Alloy
Contact Type Pin
Contact Mating Area Plating Material Tin
Connector Height .395in, 10.03mm
PCB Thickness (Recommended) .063in, 1.6mm
Connector Length 2.688in, 68.28mm
コネクタの高さ 10.03mm
Operating Voltage 250VAC
Housing Material Polyester - GF
Housing Color Natural
Centerline (Pitch) 2.54mm, .1in
UL Rating Recognized
Agency/Standard UL, CSA
UL File Number E28476
CSA File Number LR7189
CSA Rating Certified
UL Flammability Rating UL 94V-0
PCB Mount Retention With
Panel Mount Feature Without
PCB Mount Alignment Without
PCB Mount Retention Type Retention Leg
Strain Relief Without
Mating Retention Without
Circuit Application Signal
Comment Mates with CST-100 connector
Packaging Quantity 125
実装方法 Bag/Box
Packaging Method Bag/Box
Header Type Breakaway
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Termination Post & Tail Length .109in, 2.79mm
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

27P Mta100 Str Hdr Retentive |Amp Te Connectivity 5-644695-7 | Newark Electronics
Conn Unshrouded Header HDR 27 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-644695-7?

Additional datasheets, footprints and schematics for 5-644695-7 are listed on our Part Details page. You can also find images and similar parts to 5-644695-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-644695-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-644695-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-644695-7 fall under?

The 5-644695-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-644695-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-644695-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-644695-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-644695-7 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-644695-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-644695-7 often in real-time on the comparison pages.

What if I can't find stock of 5-644695-7?

You can fill out our help required form which you can use to request a quote for 5-644695-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay