Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
3,268
in stock
|
Buy Now | |
Powell Electronics
from US$1.09
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.08
|
980
in stock
|
Buy Now | |
Rapid Electronics
from US$2.06
|
385
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
385
in stock
|
Buy Now | |
TE Store
from US$1.51
|
243
in stock
|
Buy Now | |
Distrelec
from US$2.25
|
215
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
Boersig
from US$1.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Panel Gasket | No |
Number of Cavities | 15 |
Number of Positions | 15 |
Contact Current Rating (Max) | 5A |
端子のタイプ | Female |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
Width | .275in |
幅 | 6.99mm |
Height | .52in, 13.21mm |
Wire Size | 24AWG, .2mm² |
Length | 38.1mm, 1.5in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | White |
Housing Material | Nylon |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Contact Retention | With |
Panel Mount | No |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
15P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 4-643814-5 | Internal Number: 4-643814-5 | 15P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 4-643814-5 | TE Store |
TE Connectivity - AMP 15P MTA100 CONN ASSY POL RIB | Distrelec |
Wire-Board Connector Receptacle 15 Position, 2.54Mm | Newark Electronics |
MTA-100 15 Position 24 AWG 2.54 mm Centerline Closed End IDC Receptacle | Future Electronics |
Conn IDC Connector F 15 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Circular Connector, 15P MTA100 CONN ASSY POL RIB MTA-100 Series | TE Connectivity 4-643814-5 | RS Americas |
Where can I find additional details, specifications and documents for a 4-643814-5?
Additional datasheets, footprints and schematics for 4-643814-5 are listed on our Part Details page. You can also find images and similar parts to 4-643814-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-643814-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-643814-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-643814-5 fall under?
The 4-643814-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-643814-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-643814-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-643814-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-643814-5 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 4-643814-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-643814-5 often in real-time on the comparison pages.
What if I can't find stock of 4-643814-5?
You can fill out our help required form which you can use to request a quote for 4-643814-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.