Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.52
|
14,736
in stock
|
Buy Now | |
TE Store
from US$0.74
|
14,779
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
14,736
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
6,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
6,975
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
6,975
in stock
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Narrow |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 6 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Mating Post Length | .295in, 7.49mm |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Connector Height | .395in, 10.03mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 17.48mm, .688in |
コネクタの高さ | 10.03mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Retention Leg |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Mates with CST-100 connector |
実装方法 | Bag/Box |
Packaging Quantity | 15000 |
Packaging Method | Bag/Box |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .109in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
06P MTA100 STR HDR RETENTIVE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | Polyester Vertical PCB Header: 2.54Mm & Breakaway & Mta 100 | Part Number: 3-644695-6 | Internal Number: 3-644695-6 | TE Connectivity | TE Store |
3-644695-6 Rohs Compliant: Yes |Amp Te Connectivity 3-644695-6 | Newark Electronics |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
NARROW FLT HDR 6P Strt Post w/ret. leg | Rapid Electronics |
TE Connectivity - AMP PCB Conn 06P MTA100 STR HDR RETENTIVE | Distrelec |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-644695-6?
Additional datasheets, footprints and schematics for 3-644695-6 are listed on our Part Details page. You can also find images and similar parts to 3-644695-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644695-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644695-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644695-6 fall under?
The 3-644695-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644695-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644695-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644695-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644695-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-644695-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644695-6 often in real-time on the comparison pages.
What if I can't find stock of 3-644695-6?
You can fill out our help required form which you can use to request a quote for 3-644695-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.