Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.32 |
No stock
|
Buy Now | |
TE Store | US$0.33 |
2,112
|
Buy Now | |
Heilind Electronics | US$0.32 |
113
|
Buy Now | |
Heilind Electronics Asia | US$0.32 |
37
|
Buy Now | |
Newark Electronics | US$0.30 |
-
|
Buy Now | |
Future Electronics | US$0.24 |
-
|
Buy Now | |
Avnet America | US$0.26 |
-
|
Buy Now | |
RS Americas | US$0.54 |
-
|
Buy Now | |
Avnet Asia | US$0.29 |
-
|
Buy Now | |
Boersig | US$0.35 |
-
|
Buy Now | |
TTI Europe | US$0.22 |
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Panel Gasket | No |
Number of Cavities | 6 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
端子のタイプ | Female |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Contact Layout | In-line |
Length | .6in, 15.42mm |
Width | .305in |
幅 | 7.75mm |
Wire Size | 24AWG, .2mm² |
Height | .52in, 13.21mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
UL-Brandschutzklasse | UL 94V-2 |
CSA File Number | LR 7189 |
UL File Number | E28476 |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | Without |
Panel Mount Feature | Without |
Mating Retention Type | Locking Ramp |
Mating Retention | With |
Contact Retention | With |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector Type | Connector Assembly |
Product Style | Assembly |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Shielded | No |
Wire/Cable Type | Stranded |
Sealable | No |
Shape | Rectangular |
Insertion Force | Standard |
Housing Type | Receptacle Housing |
Connector & Contact Terminates To | Wire & Cable |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P MTA100 CONN ASSY F/T NATL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640621-6 | Internal Number: 3-640621-6 | TE Connectivity | TE Store |
06P Mta100 Conn Assy F/T Natl |Amp Te Connectivity 3-640621-6 | Newark Electronics |
MTA-100 6 Position Single Row 2.54 mm Pitch 24 AWG Feed Through IDC Socket | Future Electronics |
Conn IDC Connector F 6 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Circular Connector, 06P MTA100 CONN ASSY F/T NATL MTA-100 Series | TE Connectivity 3-640621-6 | RS Americas |
Where can I find additional details, specifications and documents for a 3-640621-6?
Additional datasheets, footprints and schematics for 3-640621-6 are listed on our Part Details page. You can also find images and similar parts to 3-640621-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640621-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640621-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640621-6 fall under?
The 3-640621-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640621-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640621-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640621-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640621-6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 3-640621-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640621-6 often in real-time on the comparison pages.
What if I can't find stock of 3-640621-6?
You can fill out our help required form which you can use to request a quote for 3-640621-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.