Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
15,250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
32,973
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
28,196
in stock
|
Buy Now | |
Farnell
from US$0.12
|
28,196
in stock
|
Buy Now | |
element14
from US$0.17
|
28,096
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
18,474
in stock
|
Buy Now | |
TE Store
from US$0.14
|
10,207
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
5,495
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,760
in stock
|
Buy Now | |
Sager
from US$0.10
|
3,483
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
1,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
977
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
937
in stock
|
Buy Now | |
Conrad
from US$0.30
|
551
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Panel Gasket | No |
Number of Cavities | 3 |
Contact Plating Material | Tin |
端子のタイプ | Female |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Wire Size | 24AWG, .2mm² |
Height | .52in, 13.21mm |
Length | 7.62mm, .3in |
Width | .275in |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | White |
Housing Material | Nylon 6/6 |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-2 |
Mating Retention | With |
Mating Alignment | Without |
Contact Retention Type | Locking Lance |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
Shape | Rectangular |
Wire/Cable Type | Stranded |
Insertion Force | Standard |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Wire-To-Board Connector, 24 Awg, Mta-100 Series, Idc/Idt, Receptacle, 3, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 3-640441-3 | Newark Electronics |
HOUSING, 24AWG, 3WAY | Farnell |
Conn IDC Connector F 3 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA 3 way cable SKT 2.54mm | RS |
03P MTA100 CONN ASSY WHT Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640441-3 | Internal Number: 3-640441-3 | TE Connectivity | TE Store |
MTA-100 3 Position Single Row 2.54 mm Pitch 24 AWG Closed End IDC Socket | Future Electronics |
Headers & Wire Housings CLOSED W/O TABS 3P white tin 24 AWG | Sager |
Connector Closed End 3 Nylon CopperAlloy Tin-Lead 0.100 in. 24 AWG AMP | TE Connectivity 3-640441-3 | RS Americas |
Plug | Transfer Multisort Elektronik |
TE Connectivity Cable socket, straight, 3Contacts | Distrelec |
Content: 1 pc(s) | Conrad |
03P MTA100 HSG 24AWG WHT | TTI Europe |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Natural |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 4A |
Contact Termination | IDC / IDT |
IDC Cable Pitch | 0.1" |
Lead Spacing | 2.54mm |
Termination Method | IDC / IDT |
Wire Area Size Max | 0.2mm² |
Wire Size AWG Max | 24AWG |
Where can I find additional details, specifications and documents for a 3-640441-3?
Additional datasheets, footprints and schematics for 3-640441-3 are listed on our Part Details page. You can also find images and similar parts to 3-640441-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640441-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640441-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640441-3 fall under?
The 3-640441-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640441-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640441-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640441-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640441-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for 3-640441-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640441-3 often in real-time on the comparison pages.
What if I can't find stock of 3-640441-3?
You can fill out our help required form which you can use to request a quote for 3-640441-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.