Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Mating Post Length | 7.37mm, .29in |
Contact Current Rating (Max) | 5A |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.3µm |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Finish | Matte |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .01in, .25mm |
コネクタの高さ | 8.85mm |
Connector Height | .349in, 8.85mm |
Connector Length | 10.16mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Nylon 4/6 |
CSA File Number | LR7189 |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .159in, 4.04mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P MTA-100 HDR ASSY, SM, SN | TE Connectivity 647106-3 | RS Americas |
Conn Wire to Board HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 647106-3?
Additional datasheets, footprints and schematics for 647106-3 are listed on our Part Details page. You can also find images and similar parts to 647106-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647106-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647106-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647106-3 fall under?
The 647106-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 647106-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647106-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 647106-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647106-3 have stock available?
Authorised distributors including RS Americas, Farnell and Avnet America have stock available or on a lead time for 647106-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647106-3 often in real-time on the comparison pages.
What if I can't find stock of 647106-3?
You can fill out our help required form which you can use to request a quote for 647106-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.