Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.19 |
4,059
|
Buy Now | |
TE Store | US$0.21 |
6,145
|
Buy Now | |
Newark Electronics | US$0.15 |
4,059
|
Buy Now | |
element14 | US$0.16 |
4,059
|
Buy Now | |
Rapid Electronics | US$0.17 |
2,170
|
Buy Now | |
Chip One Stop | US$0.14 |
2,170
|
Buy Now | |
Distrelec | US$0.19 |
2,170
|
Buy Now | |
Avnet America | US$0.13 |
-
|
Buy Now | |
RS Americas | US$0.36 |
-
|
Buy Now | |
Boersig | US$0.16 |
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Number of Cavities | 3 |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
端子のタイプ | Female |
Contact Layout | In-line |
幅 | 7.75mm |
Height | .52in, 13.21mm |
Wire Size | .3 – .4mm², 22AWG |
Width | .305in |
Length | .3in, 7.62mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Red |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Contact Retention Type | Locking Lance |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Connector Style | Receptacle |
Product Style | Assembly |
Product Type | Connector |
Connector Type | Connector Assembly |
Housing Type | Receptacle Housing |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P MTA100 CONN ASSY F/T W/LCK Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-644540-3 | Internal Number: 3-644540-3 | 03P MTA100 CONN ASSY F/T W/LCK Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-644540-3 | TE Store |
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM | Farnell |
Wire-Board Connector Receptacle, 3 Position, 2.54Mm | Newark Electronics |
FEED THRU W/TAB 3P red tin 22 AWG | Rapid Electronics |
TE Connectivity 03P MTA100 CONN ASSY F/T W/LCK Board Con | Distrelec |
Conn IDC Connector F 3 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Connector Assembly 3 Position MTA100 F/T W/LCK MTA-100 Series | TE Connectivity 3-644540-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Body Material | Nylon |
Where can I find additional details, specifications and documents for a 3-644540-3?
Additional datasheets, footprints and schematics for 3-644540-3 are listed on our Part Details page. You can also find images and similar parts to 3-644540-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644540-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644540-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644540-3 fall under?
The 3-644540-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644540-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644540-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644540-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644540-3 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and Rapid Electronics have stock available or on a lead time for 3-644540-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644540-3 often in real-time on the comparison pages.
What if I can't find stock of 3-644540-3?
You can fill out our help required form which you can use to request a quote for 3-644540-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.