Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
TE Store
from US$0.23
|
37,276
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
779
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
779
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
348
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Number of Cavities | 3 |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
端子のタイプ | Female |
Contact Layout | In-line |
幅 | 7.75mm |
Height | .52in, 13.21mm |
Wire Size | .3 – .4mm², 22AWG |
Width | .305in |
Length | .3in, 7.62mm |
Operating Voltage | 250VAC |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon |
CSA Rating | Certified |
CSA File Number | LR 7189 |
UL-Brandschutzklasse | UL 94V-2 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Mating Retention Type | Locking Ramp |
Mating Retention | With |
Panel Mount | No |
Panel Mount Feature | Without |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Method | Box & Tray |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Product Type | Connector |
Connector Type | Connector Assembly |
Housing Type | Receptacle Housing |
Connector Style | Receptacle |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P MTA100 CONN ASSY F/T RED Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640620-3 | Internal Number: 3-640620-3 | TE Connectivity | TE Store |
Feed Thru W/O Tab 3P Red Tin 22 Awg Rohs Compliant: Yes |Amp Te Connectivity 3-640620-3 | Newark Electronics |
Connector Feed Thru 3 0.100 in. IDCStandard | TE Connectivity 3-640620-3 | RS Americas |
ER - Connector | RS |
MTA-100 3 Position 2.54 mm Pitch Single Row 22 AWG Closed End IDC Socket | Future Electronics |
Conn IDC Connector F 3 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
IDC CONN, RCPT, 3POS, 1ROW, 2.54MM | Farnell |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 3-640620-3?
Additional datasheets, footprints and schematics for 3-640620-3 are listed on our Part Details page. You can also find images and similar parts to 3-640620-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640620-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640620-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640620-3 fall under?
The 3-640620-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640620-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640620-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640620-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640620-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for 3-640620-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640620-3 often in real-time on the comparison pages.
What if I can't find stock of 3-640620-3?
You can fill out our help required form which you can use to request a quote for 3-640620-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.