Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403726995 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
12,990
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
289,275
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
206,000
in stock
|
Buy Now | |
element14
from US$0.09
|
105,161
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
71,476
in stock
|
Buy Now | |
TE Store
from US$0.17
|
71,133
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
63,831
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
63,831
in stock
|
Buy Now | |
Farnell
from US$0.08
|
55,870
in stock
|
Buy Now | |
Sager
from US$0.07
|
45,979
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
19,841
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
11,913
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
6,178
in stock
|
Buy Now | |
Conrad
from US$0.19
|
5,755
in stock
|
Buy Now | |
Boersig
from US$0.10
|
4,951
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
4,671
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
3,936
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
2,919
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,919
in stock
|
Buy Now | |
Avnet Abacus
-
|
306,696
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Mating Post Length | 7.49mm, .295in |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Retention Within Housing | Without |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Connector Height | .31in, 7.87mm |
Connector Length | .4in, 10.16mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 7.87mm |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
CSA File Number | LR7189 |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 5000 |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MTA-100 3 Position Single Row Through Hole Straight Wire to Board Header | Future Electronics |
03P MTA100 HDR STR SQ F/L | TTI Europe |
HEADER, THT, VERTICAL, 2.54MM, 3WAY | element14 |
03P MTA100 HDR ASSY F/L SQ STR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 640456-3 | Internal Number: 640456-3 | Alias Number: 1009646-F | TE Connectivity | TE Store |
Wire-Board Connector, Header, 3 Position, 2.54Mm | Newark Electronics |
Conn Partial Shrouded Header 3 POS 2.54mm Solder ST Through Hole | Avnet America |
Headers & Wire Housings FRICTION LCK HDR 3P Straight Post tin | Sager |
Header Friction Lock MTA-100 3 250 VAC Polyester Tin Copper Alloy Tin | TE Connectivity 640456-3 | RS Americas |
3 way MTA straight friction lock header | RS |
Socket | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
TE Connectivity Pin header, 3Contacts, Male | Distrelec |
FRICTION LCK HDR 3P Straight Post tin | Rapid Electronics |
03P MTA100 HDR ASSY F-L SQ STR | Power and Signal Group |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 4A |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 640456-3?
Additional datasheets, footprints and schematics for 640456-3 are listed on our Part Details page. You can also find images and similar parts to 640456-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640456-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640456-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640456-3 fall under?
The 640456-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 640456-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640456-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640456-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640456-3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Heilind Electronics and TE Store have stock available or on a lead time for 640456-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640456-3 often in real-time on the comparison pages.
What if I can't find stock of 640456-3?
You can fill out our help required form which you can use to request a quote for 640456-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.