Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0486
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
640
in stock
|
Buy Now | |
Future Electronics
from US$0.0486
|
30,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
6,003
in stock
|
Buy Now | |
TE Store
from US$0.09
|
5,256
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
4,650
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
2,001
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,725
in stock
|
Buy Now | |
Avnet America
from US$0.0487
|
1,058
in stock
|
Buy Now | |
element14
from US$0.09
|
640
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
19
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Mating Post Length | 7.49mm, .295in |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Contact Shape & Form | Square |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 7.75mm |
Connector Length | .4in, 10.16mm |
Connector Height | .305in, 7.75mm |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Housing Color | Natural |
Centerline (Pitch) | 2.54mm, .1in |
Right Angle Bending Side | Front |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MTA 100 Right Angle 3 Position PCB Mount Header | Future Electronics |
03P MTA100 HDR ASSY SQ R/A POL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | PCB Header: Polyester & Right Angle & 2.54 Mm | Part Number: 640455-3 | Internal Number: 640455-3 | TE Connectivity | TE Store |
03P MTA100 HDR R/A SQ POL | TTI Europe |
Wire-Board Connector Header 3 Position, 2.54Mm | Newark Electronics |
Conn Wire to Board HDR 3 POS 2.54mm Solder RA Thru-Hole | Avnet America |
CONN, R/A HEADER, 3POS, 1ROW, 2.54MM | element14 |
POLARIZED HEADER 3P Right Angle Post tin | Rapid Electronics |
MTA-100 HEADER - TIN, 03P MTA100 HDR ASSY SQ R/A POL | TE Connectivity 640455-3 | RS Americas |
TE Connectivity - AMP PCB Conn 03P MTA100 HDR ASSY SQ R/A POL | Distrelec |
Where can I find additional details, specifications and documents for a 640455-3?
Additional datasheets, footprints and schematics for 640455-3 are listed on our Part Details page. You can also find images and similar parts to 640455-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640455-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640455-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640455-3 fall under?
The 640455-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 640455-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640455-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640455-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640455-3 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, TE Store, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for 640455-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640455-3 often in real-time on the comparison pages.
What if I can't find stock of 640455-3?
You can fill out our help required form which you can use to request a quote for 640455-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.