Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.28
|
9,730
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
9,730
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
9,730
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
9,730
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
4,948
in stock
|
Buy Now | |
TE Store
from US$0.41
|
3,372
in stock
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Mating Post Length | .295in, 7.49mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Connector Height | .395in, 10.03mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 10.16mm, .4in |
コネクタの高さ | 10.03mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Rating | Recognized |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Retention Leg |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Mates with CST-100 connector |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P Mta100 Hdr Assy,spcl Bend |Amp Te Connectivity 644874-3 | Newark Electronics |
03P MTA100 HDR ASSY SPCL BEND | Rapid Electronics |
TE Connectivity - AMP PCB Conn 03P MTA100 HDR ASSYSPCL BEND | Distrelec |
Conn Wire to Board HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet America |
03P MTA100 HDR ASSY,SPCL BEND PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 644874-3 | Internal Number: 644874-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 644874-3?
Additional datasheets, footprints and schematics for 644874-3 are listed on our Part Details page. You can also find images and similar parts to 644874-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644874-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644874-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644874-3 fall under?
The 644874-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 644874-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644874-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 644874-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644874-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 644874-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644874-3 often in real-time on the comparison pages.
What if I can't find stock of 644874-3?
You can fill out our help required form which you can use to request a quote for 644874-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.