Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
1,000
in stock
|
Buy Now | |
Powell Electronics
from US$1.09
|
1,200
in stock
|
Buy Now | |
element14
from US$1.50
|
1,000
in stock
|
Buy Now | |
TE Store
from US$1.51
|
390
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
250
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
100
in stock
|
Buy Now | |
Conrad
from US$2.68
|
75
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now | |
Boersig
from US$1.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
Number of Cavities | 15 |
Panel Gasket | No |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Tin |
端子のタイプ | Female |
Contact Layout | In-line |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Wire Size | 24AWG, .2mm² |
Height | 13.21mm, .52in |
Width | .275in |
幅 | 6.99mm |
Length | 1.5in, 38.1mm |
Operating Voltage | 250VAC |
Housing Color | White |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon 6/6 |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-2 |
Mating Retention | With |
Contact Retention | With |
Panel Mount Feature | Without |
Mating Alignment | Without |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Panel Mount | No |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pitch Spacing:2.54mm | element14 |
HOUSING, 24AWG, 15WAY | Farnell |
15P MTA100 CONN ASSY WHT Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 4-640441-5 | Internal Number: 4-640441-5 | TE Connectivity | TE Store |
Headers&Wire Housings REC 15P C/E 24AWG W/O TABS | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 15P MTA100 ASSY WHT | Distrelec |
Idc Conn, Rcpt, 15Pos, 1Row, 2.54Mm | Newark Electronics |
Content: 1 pc(s) | Conrad |
Conn IDC Connector F 15 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Circular Connector, 15P MTA100 CONN ASSY WHT MTA-100 Series | TE Connectivity 4-640441-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Natural |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 4A |
Contact Termination | IDC / IDT |
IDC Cable Pitch | 0.1" |
Lead Spacing | 2.54mm |
Termination Method | IDC / IDT |
Wire Area Size Max | 0.2mm² |
Wire Size AWG Max | 24AWG |
Where can I find additional details, specifications and documents for a 4-640441-5?
Additional datasheets, footprints and schematics for 4-640441-5 are listed on our Part Details page. You can also find images and similar parts to 4-640441-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640441-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640441-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640441-5 fall under?
The 4-640441-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640441-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640441-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640441-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640441-5 have stock available?
Authorised distributors including Powell Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 4-640441-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640441-5 often in real-time on the comparison pages.
What if I can't find stock of 4-640441-5?
You can fill out our help required form which you can use to request a quote for 4-640441-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.