Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1167770 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
680
in stock
|
Buy Now | |
TE Store
from US$0.53
|
21,734
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
3,099
in stock
|
Buy Now | |
element14
from US$0.48
|
2,622
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
2,621
in stock
|
Buy Now | |
Farnell
from US$0.49
|
2,621
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
2,243
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
1,157
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
412
in stock
|
Buy Now | |
Heilind Electronics
from US$0.59
|
225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.59
|
17
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 10 |
---|---|
Panel Gasket | No |
Number of Rows | 1 |
Number of Positions | 10 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Tin |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
Width | .275in |
Height | .52in, 13.21mm |
Wire Size | 24AWG, .2mm² |
幅 | 6.99mm |
Length | 1in, 25.4mm |
Operating Voltage | 250VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | White |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Mating Alignment | Without |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Retention Type | Locking Ramp |
Panel Mount Feature | Without |
Panel Mount | No |
Contact Retention Type | Locking Lance |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Insertion Force | Standard |
Shape | Rectangular |
Shielded | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Product Style | Assembly |
Connector Type | Connector Assembly |
Wire/Cable Type | Stranded |
Housing Type | Receptacle Housing |
Sealable | No |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
10P MTA100 CONN ASSY WHT Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 4-640441-0 | Internal Number: 4-640441-0 | Alias Number: 1167770 | TE Connectivity | TE Store |
10 Position 1 Row 2.54?mm 24 AWG MTA 100 Nylon Tin Plated Rectangular Connector | Future Electronics |
HOUSING, 24AWG, 10WAY | element14 |
Housing, 24Awg, 10Way | Newark Electronics |
CLOSED W/O TABS 10P white tin 24 AWG | Rapid Electronics |
TE Connectivity Cable socket, straight, 10Contacts | Distrelec |
MTA 10 way cable SKT 2.54mm | RS |
Conn IDC Connector F 10 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Plug | Transfer Multisort Elektronik |
Conn, Rect, Interconnect System, PCB Socket,10 Cont, IDC, MTA-100 Series, Closed End | TE Connectivity 4-640441-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Colour | Natural |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 4A |
Contact Termination | Solder |
IDC Cable Pitch | 0.1" |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Wire Size AWG Max | 24AWG |
Where can I find additional details, specifications and documents for a 4-640441-0?
Additional datasheets, footprints and schematics for 4-640441-0 are listed on our Part Details page. You can also find images and similar parts to 4-640441-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640441-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640441-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640441-0 fall under?
The 4-640441-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640441-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640441-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640441-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640441-0 have stock available?
Authorised distributors including TE Store, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 4-640441-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640441-0 often in real-time on the comparison pages.
What if I can't find stock of 4-640441-0?
You can fill out our help required form which you can use to request a quote for 4-640441-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.