Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.88
|
103
in stock
|
Buy Now | |
Powell Electronics
from US$2.96
|
1,500
in stock
|
Buy Now | |
TE Store
from US$3.58
|
611
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
444
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
444
in stock
|
Buy Now | |
Distrelec
from US$5.41
|
444
in stock
|
Buy Now | |
Farnell
from US$3.38
|
360
in stock
|
Buy Now | |
Heilind Electronics
from US$2.92
|
123
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.92
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
-
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
RS Americas
from US$3.00
|
-
|
Buy Now | |
Boersig
from US$3.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 18 |
---|---|
Number of Rows | 1 |
Panel Gasket | No |
Number of Cavities | 18 |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Tin |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Wire Size | 24AWG, .2mm² |
Height | 13.21mm, .52in |
幅 | 6.99mm |
Width | .275in |
Length | 1.8in, 45.72mm |
Operating Voltage | 250VAC |
Housing Color | White |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | .1in, 2.54mm |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
UL File Number | E28476 |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Mating Retention Type | Locking Ramp |
Contact Retention | With |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Receptacle Housing |
Shielded | No |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Connector Type | Connector Assembly |
Product Type | Connector |
Product Style | Assembly |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
18P MTA100 CONN ASSY WHT Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 4-640441-8 | Internal Number: 4-640441-8 | TE Connectivity | TE Store |
Headers&Wire Housings 18P MTA100 ASSY WH | Rapid Electronics |
TE Connectivity - AMP 18P MTA100 CONN ASSY WHT | Distrelec |
IDC CONNECTORS | Farnell |
Connector FH IDC 18way Rec 24AWG MTA-100 | RS |
18P Mta100 Conn Assy Wht |Amp Te Connectivity 4-640441-8 | Newark Electronics |
Conn IDC Connector F 18 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Connector FH IDC 18way Rec 24AWG MTA-100 | TE Connectivity 4-640441-8 | RS Americas |
Where can I find additional details, specifications and documents for a 4-640441-8?
Additional datasheets, footprints and schematics for 4-640441-8 are listed on our Part Details page. You can also find images and similar parts to 4-640441-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640441-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640441-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640441-8 fall under?
The 4-640441-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640441-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640441-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640441-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640441-8 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4-640441-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640441-8 often in real-time on the comparison pages.
What if I can't find stock of 4-640441-8?
You can fill out our help required form which you can use to request a quote for 4-640441-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.