Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
1,980
in stock
|
Buy Now | |
TE Store
from US$0.39
|
7,991
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
6,296
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,469
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Distrelec
from US$0.61
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 8 |
---|---|
Number of Rows | 1 |
Panel Gasket | No |
Number of Positions | 8 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Wire Size | 26AWG, .12 – .15mm² |
Length | 20.32mm, .8in |
幅 | 6.99mm |
Height | .52in, 13.21mm |
Width | .275in |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Contact Retention Type | Locking Lance |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Contact Retention | With |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Ramp |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Housing Type | Receptacle Housing |
Product Type | Connector |
Shielded | No |
Insertion Force | Standard |
Shape | Rectangular |
Wire/Cable Type | Stranded |
Product Style | Assembly |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
08P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-643815-8 | Internal Number: 3-643815-8 | 08P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-643815-8 | TE Store |
MTA-100 2.54mm Receptacle assembly 8way | RS |
08P Mta100 Conn Assy Pol Rib Rohs Compliant: Yes |Amp Te Connectivity 3-643815-8 | Newark Electronics |
8P 26AWG TIN CLSD W/TAB WHT W/BLU STRP | Rapid Electronics |
MTA-100 Series 8 Position Rectangular IDC Tin 26 AWG Receptacle Connector | Future Electronics |
Conn IDC Connector F 8 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA-100 Series, Cable Mount IDC Connector Socket, 8 Way, 1 Row, 2.54mm Pitch | TE Connectivity 3-643815-8 | RS Americas |
IDC CONN, RCPT, 8POS, 1ROW, 2.54MM | element14 |
TE Connectivity 08P MTA100 CONN ASSY POL RIB Headers & W | Distrelec |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Body Material | Nylon |
Where can I find additional details, specifications and documents for a 3-643815-8?
Additional datasheets, footprints and schematics for 3-643815-8 are listed on our Part Details page. You can also find images and similar parts to 3-643815-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643815-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643815-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643815-8 fall under?
The 3-643815-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643815-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643815-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643815-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643815-8 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3-643815-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643815-8 often in real-time on the comparison pages.
What if I can't find stock of 3-643815-8?
You can fill out our help required form which you can use to request a quote for 3-643815-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.