Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
588
in stock
|
Buy Now | |
Powell Electronics
from US$0.88
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.09
|
4,922
in stock
|
Buy Now | |
TE Store
from US$1.43
|
1,555
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
1,523
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
1,523
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
1,523
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
1,523
in stock
|
Buy Now | |
Farnell
from US$0.97
|
1,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.09
|
984
in stock
|
Buy Now | |
element14
from US$1.09
|
630
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Cavities | 3 |
Panel Gasket | No |
端子のタイプ | Female |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Layout | In-line |
Height | .52in, 13.21mm |
Wire Size | .3 – .4mm², 22AWG |
幅 | 6.99mm |
Width | .275in |
Length | .3in, 7.62mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon 6/6 |
Housing Color | Red |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-2 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Mating Alignment | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Mating Retention Type | Locking Ramp |
Panel Mount | No |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Product Type | Connector |
Product Style | Assembly |
Shape | Rectangular |
Wire/Cable Type | Stranded |
Connector Style | Receptacle |
Sealable | No |
Insertion Force | Standard |
Connector Type | Connector Assembly |
Housing Type | Receptacle Housing |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P MTA100 CONN ASSY RED LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Nylon Gold Plated Receptacle: 2.54 Mm & Mating Alignment | Part Number: 3-641190-3 | Internal Number: 3-641190-3 | TE Connectivity | TE Store |
Headers&wire Housings Rec 03P C/E 22Awg W/O Tabs Rohs Compliant: Yes |Amp Te Connectivity 3-641190-3 | Newark Electronics |
Headers&Wire Housings REC 03P C/E 22AWG W/O TABS | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 03P MTA100 ASSY RED LF | Distrelec |
IDC CONNECTORS | Farnell |
IDC CONN, RCPT, 3POS, 1ROW, 2.54MM | element14 |
MTA-100 Receptacle,2.54mm,IDC,3way | RS |
Conn IDC Connector F 3 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA-100 Series, Right Angle Cable Mount IDC Conn Socket,3 Way,1 Row,2.54mm Pitch | TE Connectivity 3-641190-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 3-641190-3?
Additional datasheets, footprints and schematics for 3-641190-3 are listed on our Part Details page. You can also find images and similar parts to 3-641190-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641190-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641190-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641190-3 fall under?
The 3-641190-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-641190-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641190-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641190-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641190-3 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 3-641190-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641190-3 often in real-time on the comparison pages.
What if I can't find stock of 3-641190-3?
You can fill out our help required form which you can use to request a quote for 3-641190-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.