3-641125-3 PCB Connectors by TE Connectivity

03P MTA100 ASSY P/RA SQ LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.01
730
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.32
730
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.73
730
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.76
730
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.61
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 3
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Type Pin
Mating Post Length 7.49mm, .295in
Contact Layout Inline
Contact Shape & Form Square
Contact Mating Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Thickness 3.81 – 8.89µm, 150 – 350µin
Contact Retention Within Housing Without
Contact Mating Area Plating Material Thickness .38µm, 15µin
PCB Contact Termination Area Plating Material Finish Matte
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 5A
Contact Base Material Copper Alloy
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
PCB Thickness (Recommended) 1.6mm, .063in
Connector Height .305in, 7.75mm
コネクタの高さ 7.75mm
Connector Length 10.16mm, .4in
Operating Voltage 250VAC
Right Angle Bending Side Front
Centerline (Pitch) .1in, 2.54mm
Housing Color Natural
Housing Material Polyester - GF
CSA File Number LR7189
UL File Number E28476
UL Rating Recognized
Agency/Standard CSA, UL
CSA Rating Certified
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Panel Mount Feature Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Retention Without
Strain Relief Without
Circuit Application Signal
Packaging Quantity 1
Packaging Method Package
実装方法 Package
Header Type Unshrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Sealable No
Termination Method to Wire & Cable Solder
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .14in, 3.56mm
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

03P Mta100 Assy P/Ra Sq Lf |Amp Te Connectivity 3-641125-3 | Newark Electronics
Headers&Wire Housings 03P MTA100 ASSY P/RA SQ LF | Rapid Electronics
TE Connectivity 03P MTA100 ASSY P/RA SQ LF Board Connect | Distrelec
Conn Wire to Board HDR 3 POS 2.54mm Solder RA Thru-Hole | Avnet America


3-641125-3 . Unknown Parts by Unknown

CONNECTOR HEADER 3POS 1ROW 2.54MM

Status: Unknown
Series: MTA-100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 3Contacts
Gender Header
Product Range MTA-100 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-641125-3?

Additional datasheets, footprints and schematics for 3-641125-3 are listed on our Part Details page. You can also find images and similar parts to 3-641125-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-641125-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641125-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-641125-3 fall under?

The 3-641125-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-641125-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641125-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-641125-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-641125-3 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-641125-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-641125-3 often in real-time on the comparison pages.

What if I can't find stock of 3-641125-3?

You can fill out our help required form which you can use to request a quote for 3-641125-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay