Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.23
|
601
in stock
|
Buy Now | |
Powell Electronics
from US$0.90
|
1,200
in stock
|
Buy Now | |
TE Store
from US$0.94
|
498
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now | |
Distrelec
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
Panel Gasket | No |
Number of Cavities | 15 |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
Height | 13.21mm, .52in |
Wire Size | 26AWG, .12 – .15mm² |
幅 | 6.99mm |
Width | .275in |
Length | 38.1mm, 1.5in |
Operating Voltage | 250VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-2 |
CSA File Number | LR7189 |
Panel Mount | No |
Contact Retention Type | Locking Lance |
Mating Retention | With |
Panel Mount Feature | Without |
Contact Retention | With |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Wtb Conn, Rcpt, 15Pos, 1Row, 2.54Mm | Newark Electronics |
15P MTA100 CONN ASSY BLU Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 4-640442-5 | Internal Number: 4-640442-5 | TE Connectivity | TE Store |
Conn IDC Connector F 15 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Rectangular Conn 15P MTA100 ASSY BLU | Distrelec |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-640442-5?
Additional datasheets, footprints and schematics for 4-640442-5 are listed on our Part Details page. You can also find images and similar parts to 4-640442-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640442-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640442-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640442-5 fall under?
The 4-640442-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640442-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640442-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640442-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640442-5 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, TE Store, Chip One Stop and Avnet America have stock available or on a lead time for 4-640442-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640442-5 often in real-time on the comparison pages.
What if I can't find stock of 4-640442-5?
You can fill out our help required form which you can use to request a quote for 4-640442-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.