Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403592306 |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
15
in stock
|
Buy Now | |
TE Store
from US$1.01
|
29,070
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
4,507
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
3,021
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
3,021
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
3,021
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
1,000
in stock
|
Buy Now | |
element14
from US$0.76
|
15
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Mating Post Length | 7.49mm, .295in |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 5A |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .31in, 7.87mm |
コネクタの高さ | 7.87mm |
Connector Length | 40.64mm, 1.6in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Natural |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 1000 |
実装方法 | Package |
Packaging Method | Package |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
15P MTA100 HDR ASSY F/L SQ STR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 15 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 15 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 1-640456-5 | Internal Number: 1-640456-5 | Alias Number: 403592306 | TE Connectivity | TE Store |
Conn Wire to Board HDR 15 POS 2.54mm Solder ST Thru-Hole | Avnet America |
15P Mta100 Hdr Assy F/L Sq Str |Amp Te Connectivity 1-640456-5 | Newark Electronics |
TE Connectivity - AMP PCB Conn 15P MTA100 HDR ASSY F/L SQ STR | Distrelec |
MTA-100 15 Position Single Row Through-Hole Straight Wire to Board Header | Future Electronics |
PLUG, HEADER, 15WAY | element14 |
Conn, Rect, Interconnect System, PCB Plug,15 Cont, Solder, MTA-100 Series, Straight | TE Connectivity 1-640456-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1-640456-5?
Additional datasheets, footprints and schematics for 1-640456-5 are listed on our Part Details page. You can also find images and similar parts to 1-640456-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640456-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640456-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640456-5 fall under?
The 1-640456-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-640456-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640456-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640456-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640456-5 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-640456-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640456-5 often in real-time on the comparison pages.
What if I can't find stock of 1-640456-5?
You can fill out our help required form which you can use to request a quote for 1-640456-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.