Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
16,847
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
16,847
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
16,847
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
16,847
in stock
|
Buy Now | |
Farnell
from US$0.55
|
13,709
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 7A |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Connector Height | .26in, 6.6mm |
Wire Size | 26 – 22AWG, .13 – .33mm² |
コネクタの高さ | 6.6mm |
Connector Length | 1.52in, 38.61mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon - GF |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Strain Relief | Without |
For Use With | Mates with Specified MTA .100 Headers, Similar Competitive Notched Headers & CST .100 Shrouded Headers |
Circuit Application | Power & Signal |
Comment | Not interchangeable with CST-100 contacts and housings., Accepts Rec Contact p/n 1375819 & MTA-100 Keying Plug P/N 641994-1 |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Cst-100 Ii Housing 1 |Amp Te Connectivity 1-1375820-5 | Newark Electronics |
Headers&Wire Housings CST-100 II HOUSING 1 | Rapid Electronics |
TE Connectivity - AMP Connector CST-100 II HOUSING 15 P | Distrelec |
CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM | Farnell |
Conn Housing RCP 15 POS 2.54mm Crimp ST | Avnet America |
CST-100 II HOUSING 15 POS | TE Connectivity 1-1375820-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | CST-100 II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Product Range | CST-100 II Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1375820-5?
Additional datasheets, footprints and schematics for 1-1375820-5 are listed on our Part Details page. You can also find images and similar parts to 1-1375820-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1375820-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1375820-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1375820-5 fall under?
The 1-1375820-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1375820-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1375820-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1375820-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1375820-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1375820-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1375820-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1375820-5?
You can fill out our help required form which you can use to request a quote for 1-1375820-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.