Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Body Material | Zinc |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Insulation | Without |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Thickness | 762µin |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 75Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 2GHz |
Grade | Commercial |
Dielectric Material | Polyethylene |
Coupling Nut Base Material | Brass |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
RF Interface | BNC |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 187, RG 179 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
RF Connectors/Coaxial Connectors COMMERCIAL PLUG | Rapid Electronics |
TE Connectivity COMM BNC PLUG RF BNC Connector 1 Contact | Distrelec |
Connector BNC Plug 50 Ohm Dual Crimp Commercial Grade 179 187 RG/U | TE Connectivity 2-5227079-2 | RS Americas |
Connectors/Coaxial Connectors Commercial Plug |Amp Te Connectivity 2-5227079-2 | Newark Electronics |
Conn BNC PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG179 RG187 |
Contact Material | Brass |
Frequency Max | 4GHz |
Where can I find additional details, specifications and documents for a 2-5227079-2?
Additional datasheets, footprints and schematics for 2-5227079-2 are listed on our Part Details page. You can also find images and similar parts to 2-5227079-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5227079-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5227079-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5227079-2 fall under?
The 2-5227079-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5227079-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5227079-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5227079-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5227079-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and Farnell have stock available or on a lead time for 2-5227079-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5227079-2 often in real-time on the comparison pages.
What if I can't find stock of 2-5227079-2?
You can fill out our help required form which you can use to request a quote for 2-5227079-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.