Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
277
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
17,671
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
17,000
in stock
|
Buy Now | |
TE Store
from US$0.27
|
12,365
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
3,193
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,029
in stock
|
Buy Now | |
element14
from US$0.20
|
2,916
in stock
|
Buy Now | |
Farnell
from US$0.21
|
2,916
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
639
in stock
|
Buy Now | |
Conrad
from US$0.44
|
114
in stock
|
Buy Now | |
Electro Enterprises
from US$0.59
|
24
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Panel Thickness | .031 – .078in |
Height | 8.2mm |
Width | 8.2mm |
Length | 23.7mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon, Nylon-94V |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Pin&Socket Connectors 1CKT CAP HSG | Rapid Electronics |
1 CIR UNIV M-N-L HSG CAP NATUR | TTI Europe |
1 CIR UNIV M-N-L CAP Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire 1 | Rectangular Power Connector | Part Number: 172156-1 | Internal Number: 172156-1 | TE Connectivity | TE Store |
1 CIR UNIV M-N-L CAP | Heilind Electronics |
Cap Housing, 1Pos, Nylon, White | Newark Electronics |
RECEPTACLE HOUSING, FREE, 1WAY | element14 |
Univ MNL receptacle style pin housing,1P | RS |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Mini-Universal MATE-N-LOK Series 1 Position Detent Lock Receptacle Housing | Future Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
Connector RCPT/CAP 1POS MINI-U M-N-L | TE Connectivity 172156-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Clear |
External Depth | 8.2mm |
External Length / Height | 23.7mm |
External Width | 8.2mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 1Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172156-1?
Additional datasheets, footprints and schematics for 172156-1 are listed on our Part Details page. You can also find images and similar parts to 172156-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172156-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172156-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172156-1 fall under?
The 172156-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172156-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172156-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172156-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172156-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, TE Store, Chip One Stop and Heilind Electronics have stock available or on a lead time for 172156-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172156-1 often in real-time on the comparison pages.
What if I can't find stock of 172156-1?
You can fill out our help required form which you can use to request a quote for 172156-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.