Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
2,515
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
47,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
21,548
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
20,490
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
20,490
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
12,993
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
12,355
in stock
|
Buy Now | |
element14
from US$0.46
|
12,229
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.43
|
7,602
in stock
|
Buy Now | |
Boersig
from US$0.28
|
7,547
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
5,905
in stock
|
Buy Now | |
TE Store
from US$0.47
|
3,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
2,165
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
1,428
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
1,170
in stock
|
Buy Now | |
Conrad
from US$0.62
|
255
in stock
|
Buy Now | |
SOS electronic
from US$0.38
|
120
in stock
|
Buy Now | |
Electro Enterprises
from US$0.66
|
57
in stock
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Sager
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .8 – 2mm, .031 – .078in |
Height | 11.8mm |
Length | 23.7mm |
Width | 11.95mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon 66 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
TE Connectivity 172157-1 Mini-Universal MATE-N-LOK Snap-in Crimp Housing 2 Pin | Rapid Electronics |
Plug And Socket Connector Housing | Newark Electronics |
Conn Housing RCP 2 POS 4.2mm Crimp ST Loose Piece | Avnet America |
2CIR MINI U-M-N-L CAP NATL | Heilind Electronics |
HOUSING, RECEPTACLE, 2 WAY, NYLON, PANEL | element14 |
Mini-Universal MATE-N-LOK Series 2 Position Detent Lock Receptacle Housing | Future Electronics |
Plug | Transfer Multisort Elektronik |
2CIR MINI U-M-N-L CAP NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Panel 2 | Rectangular Power Connector | Part Number: 172157-1 | Internal Number: 172157-1 | 4.2 mm | TE Connectivity | TE Store |
2 way cable/panel socket Min Mate-N-Lok | RS |
Receptacle Mini-Universal-Mate-N-Lok 2 Pos Panel Mount Detent Lock White | TE Connectivity 172157-1 | RS Americas |
TE Connectivity Socket housing Receptacle / Plug 2 Positions 4.2mm | Distrelec |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Connector Cap Housing 2P P4,20mm Mini-Uni Mate-N-Lok | SOS electronic |
Pin & Socket Connectors 2P CAP HOUSING | Sager |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
External Depth | 11.8mm |
External Length / Height | 23.7mm |
External Width | 10.7mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 1Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172157-1?
Additional datasheets, footprints and schematics for 172157-1 are listed on our Part Details page. You can also find images and similar parts to 172157-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172157-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172157-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172157-1 fall under?
The 172157-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172157-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172157-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172157-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172157-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 172157-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172157-1 often in real-time on the comparison pages.
What if I can't find stock of 172157-1?
You can fill out our help required form which you can use to request a quote for 172157-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.