Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0745492-8,
A18649-000 |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.46
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.24
|
1,068
in stock
|
Buy Now | |
RS Americas
from US$4.00
|
769
in stock
|
Buy Now | |
TE Store
from US$5.78
|
720
in stock
|
Buy Now | |
Chip One Stop
from US$4.03
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$5.25
|
450
in stock
|
Buy Now | |
Avnet America
from US$4.02
|
420
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.24
|
249
in stock
|
Buy Now | |
Distrelec
from US$5.12
|
137
in stock
|
Buy Now | |
Conrad
from US$8.02
|
7
in stock
|
Buy Now | |
Future Electronics
from US$4.57
|
-
|
Buy Now | |
element14
from US$4.64
|
-
|
Buy Now | |
Boersig
from US$4.10
|
-
|
Buy Now | |
Carlton-Bates
from US$4.18
|
-
|
Buy Now | |
Sager
from US$4.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | Connectors can be made available with clinch nuts, contact AMP Incorporated |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Shell Size | 1 |
Connector Style | Plug |
09 HDE MS PLUG22-26LEAD FREE | Heilind Electronics |
Conn D-Sub Cable Plug 9Pos STR HDE-20Series IDC 26-22AWG FullMetalShell | TE Connectivity 1-745492-8 | RS Americas |
09 HDE MS PLUG,22-26,LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 9 Plug 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-745492-8 | Internal Number: 1-745492-8 | Alias Number: A18649-000 | TE Connectivity | TE Store |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm IDT ST Panel Mount 9 Terminal 1 Port | Avnet America |
TE Connectivity D-Sub male, Plug, DE-9, IDC | Distrelec |
D-SUB pin strip | Conrad |
HDE20 Series 9 Position Plug Discrete Wire IDC D-Sub Connector | Future Electronics |
PLUG, IDC, D, METAL, 9WAY | element14 |
Subminiature D Plug 1 9 pos. Pins (included) | Carlton-Bates |
D-Sub Standard Connectors PLUG 9 POSITION | Sager |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Contact Current Rating | 3A |
Contact Resistance | 30mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 1-745492-8?
Additional datasheets, footprints and schematics for 1-745492-8 are listed on our Part Details page. You can also find images and similar parts to 1-745492-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745492-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745492-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745492-8 fall under?
The 1-745492-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745492-8 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745492-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745492-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745492-8 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 1-745492-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745492-8 often in real-time on the comparison pages.
What if I can't find stock of 1-745492-8?
You can fill out our help required form which you can use to request a quote for 1-745492-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.