Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.53
|
20
in stock
|
Buy Now | |
TTI Europe
from US$3.07
|
24,090
in stock
|
Buy Now | |
Distrelec
from US$5.24
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$4.29
|
1,860
in stock
|
Buy Now | |
TE Store
from US$6.29
|
864
in stock
|
Buy Now | |
Future Electronics
from US$4.05
|
728
in stock
|
Buy Now | |
Heilind Electronics
from US$5.56
|
669
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.56
|
156
in stock
|
Buy Now | |
element14
from US$4.54
|
130
in stock
|
Buy Now | |
Farnell
from US$3.96
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$4.89
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
66
in stock
|
Buy Now | |
RS Americas
from US$4.09
|
15
in stock
|
Buy Now | |
Avnet America
from US$3.65
|
-
|
Buy Now | |
Boersig
from US$3.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Plastic | No |
Shell Material | Steel |
Color | Black |
Performance Level | Level 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Material | Glass Filled Polyester |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention | With |
Boardlock Material | Phosphor Bronze |
Boardlock Plating Material | Tin |
Mating Connector Lock | With |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Mounting Hole Diameter | 5mm |
Circuit Application | Signal |
Packaging Quantity | 55 |
Packaging Method | Tray |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Grounding Indents | Without |
Shell Type | Front Metal Shell |
Product Type | Connector |
Shell Size | 1 |
Grounded | No |
Grounding Straps | Without |
Shielded | No |
Profile | Standard |
Sealable | No |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
9P D-SUB HD-20 PCB VERTICAL | TTI Europe |
TE Connectivity D-Sub Standard Connectors 9POS HD-20 REC | Distrelec |
D-Sub Standard Connectors 9POS HD-20 REC ASSY | Rapid Electronics |
9POS.HD-20 REC.ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 1-338313-2 | Internal Number: 1-338313-2 | TE Connectivity | TE Store |
HDP20 Series 9 Position Straight Socket Board Mount D-Sub | Future Electronics |
SOCKET, D, B/L & 4-40UNC, 9WAY | element14 |
D-Sub Connector, Receptacle, 9Pos | Newark Electronics |
AMPLIMITE HD-20 d-sub PCB socket, 9 way | RS |
AMPLIMITE HD-20 Series,9 Way Mount PCB D-sub Conn Socket,2.74mm Pitch | TE Connectivity 1-338313-2 | RS Americas |
D Sub Connector, DB9, Standard, Receptacle, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Case Material | Steel |
Contact Termination | Solder |
DC Current Max | 6A |
Material | Steel |
Termination Method | Through Hole |
Working Voltage | 250VAC |
Where can I find additional details, specifications and documents for a 1-338313-2?
Additional datasheets, footprints and schematics for 1-338313-2 are listed on our Part Details page. You can also find images and similar parts to 1-338313-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338313-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338313-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338313-2 fall under?
The 1-338313-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338313-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338313-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338313-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338313-2 have stock available?
Authorised distributors including TTI Europe, Distrelec, Rapid Electronics, TE Store and Future Electronics have stock available or on a lead time for 1-338313-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338313-2 often in real-time on the comparison pages.
What if I can't find stock of 1-338313-2?
You can fill out our help required form which you can use to request a quote for 1-338313-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.